EN
  • EN
  • DE

LC75873NW-E

Part No LC75873NW-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer ON Semiconductor
Win Source Part Number 295057-LC75873NW-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75873NW-E CAD Model

Description

The LC75873NW-E from ON Semiconductor is a highly integrated LCD (Liquid Crystal Display) driver designed for driving dot matrix character panels. This advanced driver IC is specifically engineered to meet the needs of modern display requirements, offering a perfect blend of power efficiency and versatile functionality.

Key Features

  • Segment Driver Outputs: The LC75873NW-E is equipped with an array of segment driver outputs, capable of controlling a wide range of LCD panel sizes and configurations.
  • Multiple Display Modes: It supports various display modes, including static, 1/2, 1/3, and 1/4 duty cycles, providing flexibility for different types of LCD panels.
  • Low Power Consumption: Designed with power efficiency in mind, the driver ensures minimal power usage, making it ideal for battery-powered applications.
  • High Voltage Drive: It can handle high voltage drive for LCDs, ensuring clear and crisp display quality even under varying environmental conditions.
  • Serial Interface: The inclusion of a serial interface facilitates easy communication with microcontrollers, simplifying the process of sending display data and commands to the driver.
  • On-chip Oscillator: The built-in oscillator reduces the need for external components, thus saving space and cost in the overall design of the application.

Applications

The LC75873NW-E is suitable for a diverse range of applications where reliable and clear display information is crucial. It is commonly used in:

  • Automotive dashboards
  • Home appliances
  • Industrial control panels
  • Medical equipment
  • Consumer electronics

Product Specifications

The LC75873NW-E operates within a wide temperature range and is available in a QFP (Quad Flat Package), which is suitable for surface mount technology (SMT). The package is designed to be compact, making it an ideal choice for applications where space is at a premium.

For detailed information on electrical characteristics, pin configurations, and programming instructions, it is recommended to consult the official datasheet provided by ON Semiconductor. This will ensure the proper integration of the LC75873NW-E into your design, maximizing its performance and compatibility with your LCD panel.

You May Also Be Interested in

Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Silicon Labs
Lowest to $6.3275
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess