EN
  • EN
  • DE

LTC1963AES8#PBF

Part No LTC1963AES8#PBF
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1026+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 710944-LTC1963AES8#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1963AES8#PBF CAD Model

Description

Product Overview

The LTC1963AES8#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to provide precise voltage regulation with a low voltage drop and minimal noise, making it an ideal choice for sensitive applications. This component is housed in an ES8 package, ensuring a compact footprint for space-constrained designs.

Key Features

  • Adjustable Output Voltage: The output voltage of the LTC1963AES8#PBF can be set from 1.21V to 20V via an external resistor divider, providing great flexibility to meet a variety of design requirements.
  • Low Dropout Voltage: The device features a low dropout voltage, typically 340mV at full load (1.5A), which enables efficient operation even when the input to output voltage differential is small.
  • High Output Current: With the ability to deliver up to 1.5A of continuous output current, this LDO is suitable for powering a wide range of applications, from microprocessors to portable electronics.
  • Low Noise: The LTC1963AES8#PBF is optimized for low noise operation, with an output noise as low as 30µVRMS over a 10Hz to 100kHz bandwidth when using an optional bypass capacitor.
  • Fast Transient Response: The device's fast transient response ensures stable output voltage during rapid load changes, which is critical for high-performance digital circuits.
  • Stability: The LDO is stable with ceramic, tantalum, or aluminum electrolytic output capacitors, giving designers flexibility in component selection.
  • Protection Features: It includes several protection features such as overcurrent and overtemperature protection, enhancing the reliability and longevity of the end application.

Applications

The LTC1963AES8#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • High-quality audio applications

Conclusion

With its robust feature set, the LTC1963AES8#PBF from Linear Technology stands out as a reliable and efficient solution for applications requiring low dropout, low noise, and high-precision voltage regulation. Its adjustable output and high current capability, coupled with protection features, make it a versatile choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess