EN
  • EN
  • DE

LC75847TS-E

Part No LC75847TS-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Display Type LCD
Configuration 318 Segment, 420 Segment
Interface Serial
Current - Supply 250 µA
Voltage - Supply 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 120-TQFP
Supplier Device Package 120-TQFP (14x14)
Base Product Number LC75847
Standard Package 450 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922778-LC75847TS-E
Ultra Librarian 3D Model Ultra Librarian LC75847TS-E CAD Model

Description

The LC75847TS-E is a highly integrated LCD display driver, meticulously designed by ON Semiconductor to cater to the needs of modern electronic display requirements. This sophisticated component is engineered to drive liquid crystal displays with ease, offering exceptional performance and reliability.

Key Features

  • High Multiplex Rate: The LC75847TS-E is capable of handling high multiplex rates, making it suitable for complex display applications that require dynamic visual outputs.
  • Low Power Consumption: Designed with energy efficiency in mind, this display driver operates with minimal power, prolonging the battery life of portable devices.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, ensuring compatibility with a variety of LCD panels and systems.
  • Integrated Display RAM: Comes with built-in display RAM, which allows for efficient data storage and manipulation, reducing the need for external components.
  • Multiple Display Modes: The device supports various display modes, providing flexibility to designers for different visual presentation requirements.

Applications

The LC75847TS-E is versatile and can be employed in numerous applications, making it a go-to choice for many designers. It is ideal for:

  • Automotive dashboards and infotainment systems
  • Home appliances, such as microwaves and washing machines
  • Industrial control panels
  • Portable instrumentation and medical devices

Technical Specifications

ON Semiconductor has equipped the LC75847TS-E with technical features that ensure it meets the stringent requirements of modern electronics. Some of these specifications include:

  • Serial interface for communication
  • Segment driver output lines
  • Backplane driver output lines
  • Automatic power-on reset
  • LED backlit control function

With the LC75847TS-E, ON Semiconductor continues to demonstrate its commitment to innovation and quality in the semiconductor industry. This LCD display driver is a testament to the company's dedication to providing solutions that enhance the functionality and user experience of electronic devices across various sectors.

You May Also Be Interested in

NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1283 $91.1283
2+ $74.7724 $149.5448
3+ $72.4358 $217.3074
4+ $70.0993 $280.3972
5+ $67.7627 $338.8135
6+ $60.7530 $364.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess