Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LCD
Configuration 105 Segment, 136 Segment
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -30°C to 75°C
Mounting SMD (SMT)
Case / Package 48-SQFP (7x7)
Win Source Part Number 206057-LC75835W-TBM-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75835W-TBM-E CAD Model

Description

The LC75835W-TBM-E is a high-performance LCD driver IC produced by ON Semiconductor, a leading supplier in the semiconductor industry. This advanced driver IC is specifically designed to manage the display needs of modern LCD panels, offering a versatile and efficient solution for a wide range of applications including automotive dashboards, industrial displays, and consumer electronics.

Key Features:

  • High Multiplex Rate: The LC75835W-TBM-E supports a high multiplex rate, allowing for the driving of more segments without compromising display quality. This makes it suitable for complex LCD panels that require detailed information to be shown.
  • Low Power Consumption: Engineered with energy efficiency in mind, this driver IC helps to minimize power usage, which is crucial for battery-powered devices and contributes to a greener product lifecycle.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, ensuring flexibility and reliability across different power supply conditions.
  • Integrated Display RAM: With built-in display RAM, the LC75835W-TBM-E can store display data, reducing the load on the main processor and simplifying the design of the display system.
  • Multiple Display Modes: The IC supports various display modes, enabling customization and versatility for different visual presentations and user interfaces.
  • Serial Interface: Equipped with a serial interface, the LC75835W-TBM-E facilitates communication with microcontrollers or processors, making it easy to integrate into a wide array of systems.

Applications:

The LC75835W-TBM-E is ideal for a variety of applications where a reliable and efficient LCD driver is required. Its ability to drive complex displays with low power consumption and its robust serial interface make it a popular choice for:

  • Automotive instrument clusters and infotainment systems
  • Industrial control panels and operator interfaces
  • Home appliances with LCD user interfaces
  • Portable electronic devices with display requirements

ON Semiconductor's commitment to quality and performance is evident in the LC75835W-TBM-E, making it a go-to solution for designers looking to create sophisticated and user-friendly LCD interfaces. With its comprehensive feature set and versatile application range, this LCD driver IC stands out as an essential component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
DUAL OUTPUT LCD BIAS 20WQFN / LCD Driver 3.3V/5V 20-Pin WQFN EP T/R
Lowest to €1.8112
ECAD model for TPS65132WRVCR
STMicroelectronics
LED Driver 35 Segment 7000uA Supply Current 44-Pin PLCC T/R / IC LED DISPLAY DRIVER 44-PLCC
Need more? Email Us
ECAD model for M5451QT
Maxim Integrated
LED Driver 28 Segment 230uA Supply Current Automotive 28-Pin SSOP / IC DRIVER LED PORT 20/28 28-SSOP
Lowest to €9.2368
ECAD model for MAX6956AAI+
Texas Instruments
IC DRVR DUAL OUTPUT LCD 15DSBGA / Single Inductor - Dual Output Power Supply
Lowest to €0.7301
ECAD model for TPS65132SYFFR
Fairchild/ON Semiconductor
IC CONTROLLER DISPLAY 28-DIP / 4-Digit Expandable Segment Display Controller
Need more? Email Us
ECAD model for MM74C911N
NXP / Nexperia
IC LCD DRIVER UNIV UNCASED / Dot Matrix Display LCD Driver 40Digit 2.5V/3.3V Automotive 110-Pin Bare Die Waffle
Need more? Email Us
ECAD model for PCA85133U/2DA/Q1Z
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 44PLCC
Need more? Email Us
ECAD model for MAX7231BFIQH+D
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 40DIP
Need more? Email Us
ECAD model for MAX7231CFIPL+
Microchip Technology
IC DRIVER DISPLAY LED 44PLCC
Need more? Email Us
ECAD model for MM5450YV

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ €2.9791 €59.5823
49+ €2.4446 €119.7857
75+ €2.3682 €177.6175
103+ €2.2919 €236.0619
133+ €2.2155 €294.6604
178+ €1.9865 €353.5914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention