EN
  • EN
  • DE

LC75821ED

Part No LC75821ED
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 53 Segment, 104 Segment
Supply Voltage - Operating 3 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-QIP (14x14)
Win Source Part Number 206052-LC75821ED
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75821ED CAD Model

Description

ON Semiconductor LC75821ED Product Overview

The LC75821ED from ON Semiconductor is an advanced LCD (Liquid Crystal Display) driver chip designed to meet the demanding needs of modern electronic displays. It is a versatile and highly integrated component that simplifies the process of driving dot matrix or segment-type LCD panels. With its rich set of features and capabilities, the LC75821ED is an ideal solution for applications such as automotive dashboards, industrial control panels, and consumer electronics where clear and reliable display information is crucial.

Key Features

  • High Integration: The LC75821ED integrates all the necessary functions to interface with LCD panels, reducing the need for additional components and simplifying the design process.
  • Multiple Display Modes: It supports various display modes, allowing designers to choose the best option for their specific application, whether it's a simple numeric readout or a more complex graphical interface.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC75821ED helps to extend the battery life of portable devices and reduces power consumption in stationary applications.
  • Wide Operating Voltage Range: The chip is designed to operate over a broad voltage range, making it suitable for a variety of power environments and ensuring consistent performance.
  • High Drive Capability: The LC75821ED can drive a large number of LCD segments, making it a good fit for larger displays or those with more information to present.
  • Serial Interface: The inclusion of a serial interface facilitates communication with microcontrollers or processors, enabling easy control of the LCD panel with minimal wiring.

Applications

The versatility of the LC75821ED allows it to be used in a wide array of applications. It is particularly well-suited for automotive instrument clusters where it can drive speedometers, tachometers, and other critical indicators. In the consumer electronics space, it can be found in home appliances like microwaves and washing machines, providing clear user feedback through its display capabilities. Additionally, the chip's reliability and feature set make it an excellent choice for industrial equipment where accurate and easy-to-read displays are necessary for monitoring and control purposes.

With its combination of functionality, efficiency, and ease of use, the ON Semiconductor LC75821ED stands out as a comprehensive solution for LCD driving needs across various industries and applications.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess