EN
  • EN
  • DE

LC75821ED-E

Part No LC75821ED-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER / Segment Display LCD Driver 3.3V/5V 64-Pin QIP-E
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Part Status Obsolete(EOL)
Display Type LCD
Configuration 53 Segment, 104 Segment
Interface Serial
Operating Supply Voltage 3 V ~ 6.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-BQFP
Manufacturer Package 64-QIP (14x14)
Win Source Part Number 778355-LC75821ED-E
Popularity Medium
Supply and Demand Status Limited
Family Name LC75821
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC75821ED-E CAD Model

Description

ON Semiconductor LC75821ED-E Product Overview

The LC75821ED-E is a cutting-edge product from ON Semiconductor, a leading manufacturer in the semiconductor industry. Designed to cater to the demanding needs of modern electronic applications, this component is a testament to ON Semiconductor's commitment to providing high-quality and reliable products.

As an integrated circuit, the LC75821ED-E is built to perform with precision and efficiency. It is commonly utilized in applications that require advanced control and processing capabilities, such as automotive systems, industrial controls, and consumer electronics. The versatility of this product allows it to be integrated into a wide range of devices, offering enhanced functionality and improved performance.

The LC75821ED-E boasts a robust design that ensures its reliability in challenging environments. Its construction is tailored to withstand temperature variations, mechanical stresses, and electrical fluctuations, making it an ideal choice for products that are exposed to harsh conditions. ON Semiconductor's rigorous testing and quality control measures ensure that each LC75821ED-E chip meets the highest standards before it reaches the market.

The technical specifications of the LC75821ED-E reflect its capability to handle complex tasks. It features a compact footprint, which makes it suitable for space-constrained applications. Additionally, it offers low power consumption, contributing to the energy efficiency of the end product. Compatibility with various communication protocols ensures that the LC75821ED-E can seamlessly integrate with other components within a system.

For designers and engineers looking for a reliable and high-performing integrated circuit, the LC75821ED-E from ON Semiconductor is an excellent choice. Its combination of durability, efficiency, and adaptability makes it a valuable component in any electronic design. Customers can rely on the quality and support that ON Semiconductor provides, making the LC75821ED-E a smart investment for future-proofing their products.

Note: For detailed technical specifications and application guidance, customers should consult the official datasheet and product documentation provided by ON Semiconductor.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Silicon Labs
Lowest to $6.3275
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1208 $64.9664
18+ $6.6632 $119.9376
27+ $6.4553 $174.2931
37+ $6.2474 $231.1538
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess