Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126314-2SD1758
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1758 CAD Model

Description

The 2SD1758 is an NPN silicon epitaxial transistor produced by Rohm Semiconductor. It's designed primarily for switching and amplifier applications requiring moderate power handling. Its characteristics include a relatively low saturation voltage and good current gain, making it suitable for efficient power control circuits.

Applications:

  • Switching Regulators: Commonly used in DC-DC converters and other types of switching power supplies.
  • Motor Control: Employed in circuits for controlling the speed and direction of small DC motors.
  • Audio Amplification: Can be utilized in the output stages of audio amplifiers to drive loudspeakers.
  • DC-DC Conversion: Used in circuits that convert one DC voltage level to another.
  • General Purpose Switching: Suitable for various switching applications where moderate voltage and current levels are present.

Features:

  • Low Saturation Voltage: Minimizes power loss and enhances efficiency in switching circuits.
  • High Current Gain (hFE): Provides good amplification characteristics, facilitating efficient load current control.
  • Fast Switching Speed: Allows for efficient operation in high-frequency switching applications.
  • NPN Silicon Epitaxial Transistor: Offers stable and reliable performance.
  • Compact Package: Typically available in a through-hole package for easy mounting.

Benefits:

  • Improved Efficiency: Low saturation voltage reduces power dissipation, leading to higher energy efficiency.
  • Enhanced Performance: High current gain enables better control and amplification of signals.
  • Reliable Operation: Silicon epitaxial construction ensures consistent performance under varying operating conditions.
  • Versatile Application: Suitable for a broad range of applications, simplifying component selection and design.
  • Simplified Design: Easy to integrate into existing circuits thanks to its standard package and pinout configuration.

Additional Details:

The 2SD1758 typically comes in a TO-251 or similar package. Critical specifications include the collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Designers should refer to the manufacturer's datasheet for specific voltage, current, and temperature ratings to ensure safe and optimal operation within their circuit designs. Depending on the application and operating conditions, proper heat sinking may be required to keep the transistor within its safe operating area.

You May Also Be Interested in

Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1346 $56.5320
890+ $0.1261 $112.2290
1,380+ $0.1219 $168.2220
1,980+ $0.1132 $224.1360
2,570+ $0.1090 $280.1300
3,210+ $0.1047 $336.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 420 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention