Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number LC754
Standard Package 300 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176589-LC75412EH-E
Ultra Librarian 3D Model Ultra Librarian LC75412EH-E CAD Model

Description

ON Semiconductor LC75412EH-E Analog Switch IC

The ON Semiconductor LC75412EH-E is a high-performance analog switch integrated circuit designed for precision applications in audio, video, and other signal routing requirements. This versatile IC is engineered to deliver exceptional signal integrity with low crosstalk and high isolation between channels, making it an ideal choice for designers who require reliable and high-quality signal management.

Constructed with ON Semiconductor's advanced technology, the LC75412EH-E features multiple switch channels that can be independently controlled, allowing for flexible configurations in complex systems. The device is tailored to operate with minimal power consumption, which is crucial for battery-powered and energy-sensitive applications.

The IC is housed in a robust package that ensures reliable operation even in harsh conditions, making it suitable for industrial and automotive applications. The LC75412EH-E is designed to interface seamlessly with digital logic levels, simplifying integration with microcontrollers and other digital systems.

Key features of the LC75412EH-E include:

  • Multiple independent switch channels
  • Low crosstalk and high isolation for superior signal quality
  • Low power consumption for energy-efficient designs
  • Compatible with digital logic levels for easy integration
  • Durable package suitable for challenging environments

Whether it's for professional audio mixing consoles, signal routing in broadcasting equipment, or precision switching in test and measurement setups, the LC75412EH-E provides the reliability and performance that ON Semiconductor is known for. With its combination of features, the LC75412EH-E is an excellent choice for engineers and designers looking to create sophisticated systems that require precise control over multiple signal paths.

In summary, the LC75412EH-E from ON Semiconductor is a cutting-edge analog switch IC that offers a balance of high performance, flexibility, and efficiency. Its ability to maintain signal integrity across multiple channels while operating with low power makes it a standout solution for a wide range of signal switching applications.

You May Also Be Interested in

Diodes Incorporated
IC DETECTION SWITCH X2-DFN1210-6 / Low-Power Headset Detection IC in Miniaturized Package
Lowest to $0.0699
ECAD model for AZV5001RA4-7
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
ECAD model for D2-71683-LR
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $16.4211
ECAD model for BD34701KS2
AKM Semiconductor Inc.
IC SAMPLE RATE CONVERTER 64LQFP / 8ch 216kHz / 24-Bit Asynchronous SRC
Lowest to $700.7004
ECAD model for AK4128AEQ
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
ECAD model for LV3328PM-TLM-E
Texas Instruments
IC VOLUME CONTROL 16SOIC / Stereo Audio Volume Control
Lowest to $59.0910
ECAD model for PGA2310UA/1KG4
Texas Instruments
IC MODULATOR 64TQFP / 8-Channel Digital Audio PWM Processor
Lowest to $18.4972
ECAD model for TAS5518CPAGR
STMicroelectronics
IC FULLY INTEG PROC POWERSSO-36
Lowest to $4.5004
ECAD model for STA369BWTR
Texas Instruments
IC DETECTION SWITCH 16DSBGA / Autonomous Audio Accessory Detection and Configuration Switch
Lowest to $0.7800
ECAD model for TS3A227EYFFR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.5545 $68.3175
35+ $3.7371 $130.7985
54+ $3.6203 $195.4962
74+ $3.5036 $259.2664
96+ $3.3868 $325.1328
128+ $3.0363 $388.6464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention