EN
  • EN
  • DE

LC372100PT-K34-TLM

Part No LC372100PT-K34-TLM
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75932-LC372100PT-K34-TLM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC372100PT-K34-TLM CAD Model

Description

ON Semiconductor LC372100PT-K34-TLM Product Overview

The ON Semiconductor LC372100PT-K34-TLM is a high-performance, low-power CMOS static random-access memory (SRAM) device designed to meet the rigorous demands of modern electronic applications. This SRAM component is well-suited for a wide range of uses, from industrial and automotive systems to consumer electronics, where reliable and fast memory storage is essential.

Key Features

  • Memory Capacity: The LC372100PT-K34-TLM offers a generous memory capacity, allowing for efficient storage and retrieval of data.
  • Low Power Consumption: This SRAM device is designed for energy efficiency, which makes it ideal for battery-powered devices and applications where power conservation is critical.
  • High-Speed Operation: With its fast access times, the LC372100PT-K34-TLM ensures quick data processing, contributing to the overall performance of the system it is integrated into.
  • Durability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, this product is built to last and withstand the demands of continuous operation.
  • Temperature Range: The device is designed to operate over a wide temperature range, ensuring reliability in various environments and applications.

Applications

The versatility of the LC372100PT-K34-TLM SRAM makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Automotive electronics where high reliability and endurance are required.
  • Industrial control systems that demand fast and consistent memory access.
  • Portable consumer electronics where power efficiency is a priority.
  • Communication devices that require rapid data buffering and storage.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC372100PT-K34-TLM is no exception. This product undergoes rigorous testing and quality assurance processes to ensure that it meets the high standards expected by customers for performance and reliability.

In summary, the LC372100PT-K34-TLM from ON Semiconductor is a robust, high-speed SRAM component that offers low power consumption and reliable operation across a broad range of applications. Its design and manufacturing pedigree make it a smart choice for designers looking to incorporate a dependable memory solution into their electronic products.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1016
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $10.3783
ON Semiconductor
Lowest to $0.0173
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 768 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess