The A5303SESTR-T is a Hall-effect latch designed and manufactured by Allegro MicroSystems. This sensor is commonly used to detect the presence and polarity of a magnetic field. It integrates a Hall-effect sensing element, a voltage regulator, a small signal amplifier, chopper stabilization, a Schmitt trigger, and an open-collector output to provide a robust and reliable solution for various sensing applications. The A5303SESTR-T is known for its high sensitivity, fast response time, and excellent temperature stability.
Applications
- Brushless DC (BLDC) motor commutation
- Speed sensing
- Position sensing
- Proximity detection
- Flow meters
Features
- Hall-effect latch
- High magnetic sensitivity
- Chopper stabilization for offset cancellation
- Open-collector output
- Reverse battery protection
- Wide operating voltage range
- Small surface-mount package
Benefits
- Accurate and reliable magnetic field detection
- Reduced system cost with integrated functionality
- Improved system performance with high sensitivity and fast response
- Enhanced system reliability with built-in protection features
- Easy integration into various applications
Additional Details
The A5303SESTR-T operates over a wide supply voltage range, typically from 3V to 24V, making it suitable for a variety of automotive, industrial, and consumer applications. The chopper stabilization technique minimizes offset drift over temperature, ensuring consistent performance. The open-collector output allows for flexible interface with various electronic circuits. The device is available in a small surface-mount package, suitable for automated assembly. The A5303SESTR-T's robust design and comprehensive feature set make it an ideal choice for demanding magnetic sensing applications where accuracy and reliability are critical.