ON Semiconductor's LC321664BJ-70-TLM is an advanced high-speed CMOS static random access memory (SRAM) device that offers a substantial 64K-bit storage capacity. This memory module is designed to deliver exceptional performance and reliability for a wide range of industrial and commercial applications. It operates with an access time of 70 nanoseconds, which ensures quick data retrieval, making it suitable for applications that require high-speed data processing.
Key Features
- Memory Capacity: 64K-bit (64,000 bits) of storage space, organized as 8,192 words by 8 bits, providing ample storage for critical data.
- Access Time: Fast access time of 70ns, enabling swift data access and improving overall system performance.
- Single 5V Power Supply: Operates on a single 5V power supply, simplifying power management in embedded systems.
- Low Power Consumption: Features low power consumption, making it an energy-efficient choice for battery-powered devices.
- Package: Comes in a 32-pin TSOP (Thin Small Outline Package), providing a compact footprint for space-constrained applications.
- Operating Temperature: Designed to operate within a temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
Applications
The LC321664BJ-70-TLM is versatile and can be used in a variety of applications, including but not limited to:
- Embedded systems
- Industrial control systems
- Telecommunication equipment
- Automotive electronics
- Medical devices
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the LC321664BJ-70-TLM is no exception. This SRAM device is manufactured using high-quality materials and state-of-the-art technology, ensuring that it meets the stringent requirements of industrial and commercial applications. With its robust design and proven performance, the LC321664BJ-70-TLM is an ideal choice for designers looking for a reliable memory solution.