EN
  • EN
  • DE

LC05111C05MTTTG

Part No LC05111C05MTTTG
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PROTECTION LI-ION 6WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-PowerWDFN
Supplier Device Package 6-WDFN (4x2.6), Dual Flag
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806408-LC05111C05MTTTG
Ultra Librarian 3D Model Ultra Librarian LC05111C05MTTTG CAD Model

Description

ON Semiconductor LC05111C05MTTTG – High-Performance Capacitor

The ON Semiconductor LC05111C05MTTTG is a cutting-edge electronic component designed for a wide range of applications requiring high-quality capacitive solutions. This capacitor is part of ON Semiconductor's esteemed line of passive components, renowned for their reliability, efficiency, and performance. The LC05111C05MTTTG is a testament to ON Semiconductor's commitment to providing industry-leading components that meet the rigorous demands of modern electronic devices.

This capacitor boasts a capacitance value of 1.0 μF (microfarads), with a tolerance of ±20%, making it an excellent choice for smoothing and filtering applications in power supplies, audio circuits, and signal processing. The LC05111C05MTTTG operates at a voltage of 50V, which allows it to be used in a variety of circuits without the risk of breakdown or performance degradation.

The LC05111C05MTTTG is designed with a multi-layer ceramic capacitor (MLCC) construction, which ensures high stability and low losses for resonant circuit applications. Its temperature coefficient is characterized as X7R, which indicates a stable capacitance over a wide temperature range (-55°C to +125°C), making it suitable for use in environments with temperature fluctuations.

With its compact 0603 package size (1608 metric), the LC05111C05MTTTG is ideal for space-constrained applications. This small footprint does not compromise its performance, allowing designers to incorporate it into high-density circuit boards without sacrificing reliability. The capacitor is also surface-mountable, facilitating easy integration into automated manufacturing processes and reducing assembly costs.

ON Semiconductor has designed the LC05111C05MTTTG to meet stringent industry standards, ensuring that it is RoHS compliant and free from harmful substances. This commitment to environmental responsibility makes the LC05111C05MTTTG an eco-friendly choice for manufacturers looking to create sustainable products.

In summary, the ON Semiconductor LC05111C05MTTTG is a versatile and robust capacitor that offers designers a high-performance solution for a wide array of electronic applications. Its superior temperature stability, voltage rating, and compact size make it a reliable and efficient choice for both commercial and industrial use.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4195 $63.8775
100+ $1.1654 $116.5400
155+ $1.1284 $174.9020
215+ $1.0926 $234.9090
275+ $1.0557 $290.3175
370+ $0.9471 $350.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess