The ON Semiconductor LB8649W-TBM-E is a sophisticated motor driver IC designed for precision control of DC motors. This high-quality component is engineered to deliver exceptional performance, reliability, and efficiency, making it an ideal choice for a wide range of applications, including office automation machines, home appliances, and automotive systems.
Key Features
- Supply Voltage Range: The LB8649W-TBM-E operates over a broad supply voltage range, accommodating various power requirements for different applications.
- Output Current: It is capable of delivering a high output current, ensuring sufficient drive for motors that require more power.
- Low RDS(on): The low on-resistance of the output transistors minimizes power loss and improves overall efficiency, which is crucial for battery-powered devices.
- Protection Features: The device includes multiple protection features such as thermal shutdown, under-voltage lockout, and overcurrent protection, safeguarding the IC and the motor from potential damage.
Applications
The LB8649W-TBM-E is versatile and can be used in a variety of applications. Its precision control and robust protection features make it suitable for:
- Office Automation Equipment: Printers, Scanners, Photocopiers
- Consumer Electronics: Robotic Vacuum Cleaners, Smart Home Devices
- Automotive Applications: Power Window Motors, Seat Adjustment Motors
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 36V
Output Current (I<sub>OUT)
Up to 1A
Package
TSSOP-14
Conclusion
The ON Semiconductor LB8649W-TBM-E motor driver IC is a top-tier component for any application requiring precise motor control. With its extensive protection features, high output current capability, and efficient performance, this IC stands out as a reliable solution for designers and engineers looking to enhance their motor-driven systems.