EN
  • EN
  • DE

LB8649FN-TLM

Part No LB8649FN-TLM
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75463-LB8649FN-TLM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB8649FN-TLM CAD Model

Description

ON Semiconductor LB8649FN-TLM Overview

The LB8649FN-TLM is a high-performance motor driver IC produced by ON Semiconductor, designed for precision control of small DC motors. This integrated circuit is particularly well-suited for portable devices due to its compact size and efficient power management. With its advanced features, the LB8649FN-TLM provides an optimal solution for a wide range of applications such as camera autofocus mechanisms, small cooling fans, and other miniature motor-driven devices.

Key Features

  • Operating Voltage Range: The LB8649FN-TLM operates within a voltage range of 2.5V to 9.0V, catering to various portable and low-power applications.
  • Output Current: It offers a substantial output current capability, making it suitable for driving small DC motors that require moderate amounts of power.
  • Low Saturation Voltage: The device features a low saturation voltage, which enhances its efficiency by reducing power loss during operation.
  • Built-in Protection Circuits: This motor driver IC includes various protection circuits such as thermal shutdown and under-voltage lockout, ensuring reliable operation and longevity of the product.
  • Compact Package: The LB8649FN-TLM comes in a small footprint package, which is ideal for space-constrained applications.

Applications

ON Semiconductor's LB8649FN-TLM is versatile and can be employed in numerous applications where precise motor control is required. It is particularly useful in portable electronic devices, where space and power efficiency are of paramount importance. Some common applications include:

  • Portable electronic devices
  • Camera autofocus mechanisms
  • Battery-powered toys
  • Small cooling fans in electronic equipment
  • Personal healthcare devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LB8649FN-TLM is no exception. This product is manufactured with the highest standards, ensuring that it meets the rigorous demands of the electronics industry. Engineers and designers can trust this motor driver IC to deliver consistent performance and durability for their critical applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0187 $63.0561
7+ $17.2465 $120.7255
11+ $16.7071 $183.7781
15+ $16.1688 $242.5320
19+ $15.6295 $296.9605
25+ $14.0125 $350.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess