The ON Semiconductor LB1995-TRM-E is a high-performance motor driver designed to cater to a wide range of applications requiring precise motor control. This particular model is part of ON Semiconductor's extensive portfolio of motor drivers that are known for their reliability and efficiency.
Key Features
- Motor Type Compatibility: The LB1995-TRM-E is compatible with a variety of motor types, making it a versatile choice for designers and engineers.
- Voltage Range: It operates within a voltage range that ensures flexibility for various power supply requirements.
- Output Current: The device can handle a significant output current, which means it can drive motors with various power needs without compromising on performance.
- Protection Features: It includes multiple protection features such as thermal shutdown, under-voltage lockout, and overcurrent protection, ensuring the longevity of both the motor and the driver.
- Package: The LB1995-TRM-E comes in a compact package, which is ideal for space-constrained applications.
Applications
The LB1995-TRM-E is suitable for a broad range of applications, including but not limited to:
- Automotive systems
- Industrial automation
- Consumer electronics
- Office automation equipment
- Robotics
Technical Specifications
Parameter
Value
Motor Type
Various
Operating Voltage Range
Specified Range (e.g., 4.5V to 36V)
Output Current
Specified Amperage (e.g., 1A)
Protection Features
Thermal Shutdown, UVLO, OCP
Package
Compact
With its robust design and comprehensive features, the ON Semiconductor LB1995-TRM-E motor driver is an excellent choice for designers looking for a reliable solution to control motors in their next project.