EN
  • EN
  • DE

LB1980JH-S-TLM-E

Part No LB1980JH-S-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR HSOP28H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Automotive
Output Current 1.3A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 5 V to 22 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HSOP
Win Source Part Number 070715-LB1980JH-S-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1980JH-S-TLM-E CAD Model

Description

The LB1980JH-S-TLM-E is a state-of-the-art motor driver IC from ON Semiconductor, a leading provider of semiconductor-based solutions. Designed for precision and efficiency, this product is an ideal solution for driving small brushed DC motors in various applications, including consumer electronics, automotive, and industrial systems.

Key Features

  • Voltage Range: The LB1980JH-S-TLM-E operates over a wide voltage range, providing versatility for different power systems and ensuring compatibility with a variety of motor specifications.
  • Output Current: Capable of delivering a high output current, this driver IC can handle demanding applications that require powerful motor operations.
  • Efficiency: Designed with ON Semiconductor's advanced technology, the LB1980JH-S-TLM-E offers high efficiency, which is crucial for battery-operated devices as it extends battery life and reduces heat generation.
  • Protection Features: The IC comes with multiple built-in protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the motor and the driver.
  • Small Form Factor: The compact packaging of the LB1980JH-S-TLM-E makes it an excellent choice for space-constrained applications.

Applications

The LB1980JH-S-TLM-E is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable electronic devices
  • Automotive applications such as power mirrors and seats
  • Small industrial equipment
  • Robotics and automation systems
  • Consumer electronics, including toys and handheld devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LB1980JH-S-TLM-E is manufactured under stringent quality control standards, ensuring that it meets the rigorous demands of industrial and automotive-grade applications. With its robust design and ON Semiconductor's reputation for reliability, customers can trust this motor driver IC to perform consistently in a variety of challenging environments.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess