EN
  • EN
  • DE

LB1980JH-MPB-E

Part No LB1980JH-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR HSOP28H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Automotive
Output Current 1.3A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 5 V to 22 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HSOP
Win Source Part Number 070714-LB1980JH-MPB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1980JH-MPB-E CAD Model

Description

The LB1980JH-MPB-E from ON Semiconductor is a high-performance integrated circuit designed for precision motor control applications. This advanced component is engineered to cater to a wide range of motor control needs, providing reliable and efficient operation for various types of motors including stepper motors, DC motors, and brushless DC motors.

Key Features

  • High Voltage Tolerance: The device is capable of handling high voltage operations, making it suitable for industrial and automotive applications that require robust performance in challenging conditions.
  • Low On-Resistance: The LB1980JH-MPB-E boasts low on-resistance, which translates to reduced power loss and improved energy efficiency during motor operation.
  • Integrated Protection Circuits: It includes a variety of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and safety of both the IC and the motor it controls.
  • Flexible Control Options: The product offers flexibility in control methods, supporting both analog and digital inputs, which allows for easy integration into a wide array of motor control systems.
  • Compact Design: The LB1980JH-MPB-E comes in a compact package, which is ideal for space-constrained applications without compromising on power or functionality.

Applications

The versatile nature of the LB1980JH-MPB-E makes it an excellent choice for a multitude of applications. It is commonly used in:

  • Automotive systems such as power steering, engine control units, and electric pumps
  • Industrial automation equipment including conveyor belts, robotic arms, and CNC machines
  • Consumer electronics like camera stabilization systems and high-precision positioning devices

Technical Specifications

The LB1980JH-MPB-E operates over a wide temperature range and is designed to meet the stringent requirements of modern motor control applications. Its technical specifications include:

  • Operating Voltage Range: (Specify Range)
  • Output Current: (Specify Current)
  • Package Type: (Specify Package)
  • Operating Temperature: (Specify Range)

ON Semiconductor's commitment to quality and performance is evident in the LB1980JH-MPB-E, making it a reliable choice for designers and engineers looking to optimize their motor control systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2975 $59.3550
43+ $2.7050 $116.3150
67+ $2.6207 $175.5869
92+ $2.5364 $233.3488
118+ $2.4521 $289.3478
158+ $2.1980 $347.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess