EN
  • EN
  • DE

LB1962M-TLE-E

Part No LB1962M-TLE-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 294044-LB1962M-TLE-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1962M-TLE-E CAD Model

Description

Introducing the LB1962M-TLE-E Motor Driver from ON Semiconductor

The LB1962M-TLE-E is a high-performance motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and efficient IC is specifically engineered to provide robust solutions for driving small motors in a variety of applications.

Key Features and Benefits

  • Low Voltage Operation: The LB1962M-TLE-E operates at a low voltage range, making it an ideal choice for portable and battery-powered devices where power efficiency is critical.
  • Forward and Reverse Rotation Control: This motor driver supports both forward and reverse rotations, offering versatility in controlling the direction of motor operation.
  • Output Transistor Saturation Voltage Suppression: The device boasts a feature that suppresses the saturation voltage of output transistors, leading to reduced power dissipation and improved energy efficiency.
  • Thermal Shutdown Circuit: To ensure reliability and longevity, the LB1962M-TLE-E includes a thermal shutdown circuit that protects the device from overheating by automatically shutting down operation when the internal temperature exceeds a certain threshold.
  • Compact Packaging: The motor driver comes in a small package, making it suitable for applications where space is at a premium.

Applications

The LB1962M-TLE-E motor driver is designed for a wide range of applications. It is particularly well-suited for small electronic devices such as:

  • Portable devices
  • Office automation equipment
  • Battery-powered toys
  • Small household appliances

Technical Specifications

Some of the key technical specifications of the LB1962M-TLE-E include:

  • Operating voltage range: 2.5V to 9.0V
  • Output current capacity: High enough to drive small motors
  • Compact package: SOP-8, providing a minimal footprint

ON Semiconductor's commitment to quality ensures that the LB1962M-TLE-E motor driver is a reliable and efficient solution for designers looking to incorporate motor control into their compact electronic projects. With its array of features and benefits, this IC stands out as a top choice for driving small motors with precision and ease.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess