EN
  • EN
  • DE

LB1863M-TLM-E

Part No LB1863M-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER ON/OFF MFP14S / Motor Driver 6.7V 14-Pin MFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology Bipolar
Output Current per Channel 1.5A
Operating Supply Voltage 6.4 V ~ 7 V
Voltage - Load 24V
Operating Temperature Range -30°C ~ 80°C (TA)
Fault Protection Over Temperature
Mounting SMD
Package 14-LSOP (0.173", 4.40mm Width)
Manufacturer Package 14-SOIC / 14MFPS
Win Source Part Number 778304-LB1863M-TLM-E
Popularity Medium
Supply and Demand Status Limited
Family Name LB1863M
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LB1863M-TLM-E CAD Model

Description

The LB1863M-TLM-E from ON Semiconductor is a high-performance motor driver designed for precision motor control applications. This integrated circuit provides an efficient and reliable solution for driving small brush-type DC motors commonly used in a wide range of consumer electronics, office automation equipment, and small industrial devices.

Key Features

  • Operating Voltage Range: The device operates within a voltage range of 4.5V to 13.5V, making it versatile for various applications and compatible with standard power supplies.
  • Output Current: It can deliver an output current of up to 1A, providing sufficient power for a range of small to medium-sized motors.
  • Low Saturation Voltage: The LB1863M-TLM-E features a low saturation voltage, which enhances efficiency by reducing power loss during operation.
  • Thermal Shutdown Function: An integrated thermal shutdown function ensures protection against overheating, which enhances the longevity and reliability of both the motor and the driver.
  • Built-in Flywheel Diodes: The inclusion of built-in flywheel diodes provides protection against inductive voltage spikes, which can occur when driving inductive loads such as motors.
  • Compact Package: The device is available in a small-outline package, which is ideal for space-constrained applications.

Applications

The LB1863M-TLM-E is suitable for a variety of applications, including:

  • Portable devices
  • Office automation machines such as printers and scanners
  • Small industrial equipment
  • Consumer electronics
  • Robotics and automation projects

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LB1863M-TLM-E is no exception. The product adheres to stringent quality control measures and is manufactured in facilities that comply with global industry standards. Customers can trust in the reliability and performance of this motor driver to meet the demands of their applications.

You May Also Be Interested in

Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3404 $51.0600
360+ $0.2793 $100.5480
555+ $0.2706 $150.1830
765+ $0.2618 $200.2770
990+ $0.2531 $250.5690
1,325+ $0.2269 $300.6425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess