The LB1855NM-TP-T1 from ON Semiconductor is a versatile and efficient motor driver IC designed for precision motor control applications. It is a perfect choice for engineers looking to drive small brushless DC motors in a variety of consumer electronics, automotive, and industrial equipment.
Key Features
- Voltage Range: The device operates over a wide voltage range, making it suitable for a variety of power supply configurations.
- Output Current: It can deliver a continuous output current, ensuring reliable operation for most small to medium-sized motors.
- Efficiency: High efficiency is a hallmark of this IC, minimizing power loss and heat generation during operation.
- Protection Features: The LB1855NM-TP-T1 includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the IC and the motor.
- Package: The IC comes in a thermally efficient package that is easy to integrate into a wide range of designs.
Applications
This motor driver IC is ideal for a variety of applications, including:
- Consumer electronics such as cameras, printers, and household appliances
- Automotive applications including mirror adjustment and headlight positioning systems
- Industrial equipment where precise motor control is required
Technical Specifications
| Parameter |
Value |
| Product Category |
Motor / Motion / Ignition Controllers & Drivers |
| Type |
Brushless DC Motor Driver |
| Operating Supply Voltage |
(Specific range, e.g., 4.5V to 36V) |
| Output Current |
(Specific current, e.g., 1A) |
| Mounting Style |
Surface Mount |
| Package / Case |
(Specific package, e.g., SOP-14) |
The LB1855NM-TP-T1 is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the most demanding applications. With its robust design and comprehensive feature set, this motor driver IC is an excellent choice for any project requiring precise motor control.