EN
  • EN
  • DE

UPD45128441G5-A10

Part No UPD45128441G5-A10
Manufacturer Elpida Memory
Catalog SD
Description SD 32Mx4-A10 PC100 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945233-UPD45128441G5-A10
Series *
Ultra Librarian 3D Model Ultra Librarian UPD45128441G5-A10 CAD Model

Description

The UPD45128441G5-A10 is a synchronous dynamic random-access memory (SDRAM) chip manufactured by Elpida Memory. This memory component is designed for use in systems that require high-speed data access and moderate memory capacity. Typical applications include embedded systems, graphics cards, and other memory-intensive applications.

Applications

  • Embedded systems
  • Graphics cards
  • Networking equipment
  • Digital signal processing (DSP) systems
  • Industrial control systems

Features

  • 128Mb memory density
  • Organized as 4 banks x 2M x 16 bits
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Self Refresh Mode
  • 10ns access time

Benefits

  • High-speed data access
  • Moderate memory capacity
  • Easy integration with standard memory controllers
  • Reduced power consumption with self-refresh mode
  • Cost-effective memory solution
  • Wide operating temperature range

Technical Specifications

The UPD45128441G5-A10 SDRAM operates with a clock frequency that allows for access times of 10ns. It is packaged in a standard TSOP package for easy board mounting. The device supports burst read and write operations, which enhances data throughput. It operates with a single 3.3V power supply and is LVTTL compatible. The self-refresh mode enables low-power operation when the memory is not being actively accessed.

The SDRAM's architecture includes internal banks that enable concurrent memory accesses, increasing overall system performance. An integrated DLL (Delay-Locked Loop) ensures precise timing, crucial for stable and reliable operation. Various test and diagnostic features are included to ensure quality and reliability. The UPD45128441G5-A10 offers a combination of speed, density, and power efficiency.

You May Also Be Interested in

Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Samsung
Mobile SD 16Mx32
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess