EN
  • EN
  • DE

LB1423N

Part No LB1423N
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75113-LB1423N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1423N CAD Model

Description

The LB1423N from ON Semiconductor is a high-performance, low-power integrated circuit designed for a wide range of electronic applications. This versatile device is particularly well-suited for use in power management systems, offering exceptional efficiency and reliability.

Key Features

  • High Efficiency: The LB1423N is engineered to provide optimal power conversion efficiency, which is crucial for minimizing energy consumption in electronic devices.
  • Low Power Operation: With its ability to operate at low power levels, the LB1423N is ideal for battery-powered applications where extending battery life is essential.
  • Robust Thermal Performance: The device is designed to maintain stability across a wide range of temperatures, ensuring consistent performance even under varying environmental conditions.
  • Compact Footprint: The LB1423N comes in a compact package, making it suitable for space-constrained applications without compromising on power or functionality.
  • Versatility: It can be used in a variety of circuits and applications, from simple power supplies to more complex electronic systems, offering designers flexibility in their projects.

Applications

The LB1423N is an ideal choice for a multitude of applications, including:

  • Portable and wearable electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Consumer electronics

Technical Specifications

The LB1423N boasts an impressive set of technical specifications that make it a top choice for designers and engineers:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Specified by the manufacturer
  • Output Current: Specified by the manufacturer
  • Package Type: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The LB1423N is no exception, with rigorous testing and quality control measures in place to ensure it performs to specifications in a variety of conditions.

Ordering Information

To order the LB1423N or to obtain more information about this product, including pricing and availability, please contact ON Semiconductor or an authorized distributor. Ensure that you have the most current product specifications and application notes to make an informed decision for your design needs.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess