EN
  • EN
  • DE

LB11691H-TLM-E

Part No LB11691H-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description BRUSHLESS MOTOR PRE-DRIVE / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 116 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174952-LB11691H-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB11691H-TLM-E CAD Model

Description

ON Semiconductor LB11691H-TLM-E Brushless DC Motor Driver

The LB11691H-TLM-E is a highly efficient, versatile, and robust motor driver designed by ON Semiconductor, a leading figure in the semiconductor industry. This advanced component is engineered to drive brushless DC motors (BLDC), which are commonly used in a range of applications such as cooling fans, pumps, and other automated equipment requiring precise motor control.

The LB11691H-TLM-E operates with a supply voltage ranging from 7V to 34V, making it suitable for a variety of power environments and ensuring compatibility with numerous system designs. Its integrated voltage regulator contributes to the stability of the device, providing a consistent performance even under fluctuating power conditions.

One of the standout features of this motor driver is its three-phase full-wave linear drive, which ensures a smooth operation with minimal noise and vibration. This is particularly beneficial for applications that require quiet operation without sacrificing power or efficiency. Additionally, the LB11691H-TLM-E includes built-in overcurrent protection and thermal shutdown features, which safeguard the motor and the driver from potential damage due to excessive load or overheating conditions.

The LB11691H-TLM-E also boasts a lock detection function. This feature is critical for applications where the motor's continuous operation is essential, as it allows for the immediate identification and response to any situation where the motor may become jammed or stalled, thus preventing further mechanical or electrical damage.

ON Semiconductor has packaged the LB11691H-TLM-E in a HSOP28 package, which is not only space-efficient but also conducive to effective thermal management. This compact design enables the integration of the motor driver into systems where space is at a premium, without compromising on performance or reliability.

In summary, the LB11691H-TLM-E from ON Semiconductor is an exemplary choice for designers and engineers looking for a reliable, high-performance motor driver for their BLDC motor applications. Its robust protection features and efficient design make it an ideal solution for a wide range of industrial and consumer products.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5389 $60.1613
40+ $2.9037 $116.1480
62+ $2.8124 $174.3688
85+ $2.7223 $231.3955
110+ $2.6311 $289.4210
147+ $2.3597 $346.8759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess