EN
  • EN
  • DE

TL494CNSRG4

Part No TL494CNSRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS | IC REG CTRLR MULT TOPOLOGY 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 7V ~ 40V
Switching Frequency 1kHz ~ 300kHz
Duty Cycle (Maximum) 45%
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number TL494
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1268436-TL494CNSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL494CNSRG4 CAD Model

Description

Introducing the TL494CNSRG4 PWM Controller from Texas Instruments

The TL494CNSRG4 is a versatile Pulse Width Modulation (PWM) control circuit designed by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit (IC) is specifically engineered to offer precise voltage regulation and flexibility, making it an ideal choice for power supply control in a wide range of applications.

At the heart of the TL494CNSRG4 is a fixed-frequency pulse-width modulation control circuit that incorporates two error amplifiers, an on-chip adjustable oscillator, a dead-time control (DTC) comparator, a pulse-steering control flip-flop, a 5V precision reference, and output control circuits. The dual error amplifiers feature a common-mode voltage range from -0.3V to VCC - 2V, making them highly adaptable for various feedback loop configurations.

The adjustable on-chip oscillator can be programmed with external resistors and capacitors to set the desired frequency, allowing users to customize the IC to their specific needs. The oscillator's frequency range can be extended using the TL494CNSRG4's frequency control and dead-time control inputs, which provide additional fine-tuning capabilities for the PWM operations.

One of the key features of the TL494CNSRG4 is its ability to provide either single-ended or push-pull outputs. This is achieved through the IC's output control function, which allows users to select between these two modes depending on the application requirement. Furthermore, the 5V precision reference provides a stable voltage source for the error amplifiers and is accessible externally for additional applications.

Designed for flexibility, the TL494CNSRG4 is housed in a 16-pin plastic small-outline package (NSR suffix), making it compact and suitable for space-constrained applications. The device operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Whether it's for power supplies, DC-DC converters, or other systems requiring efficient voltage regulation, the TL494CNSRG4 from Texas Instruments stands out as a robust and adaptable solution for designers and engineers looking to optimize their power management schemes.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3617 $50.6380
340+ $0.2968 $100.9120
525+ $0.2876 $150.9900
720+ $0.2783 $200.3760
930+ $0.2690 $250.1700
1,245+ $0.2412 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess