EN
  • EN
  • DE

LB11691

Part No LB11691
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293750-LB11691
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11691 CAD Model

Description

The LB11691 from ON Semiconductor is a high-performance, three-phase brushless motor driver designed to provide efficient and precise control for a wide range of motor-driven applications. This integrated circuit is ideal for use in consumer electronics, automotive systems, and industrial equipment where reliable motor operation is crucial.

Key Features

  • Three-Phase Brushless Motor Control: The LB11691 is capable of driving three-phase brushless motors, offering smooth and efficient operation.
  • Voltage Operating Range: It operates within a wide voltage range, accommodating various power supply requirements and ensuring versatility across different applications.
  • Integrated Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the reliability and safety of the motor system.
  • High Output Drive Capability: With its robust output drive, the LB11691 can handle high-current motor applications, making it suitable for demanding environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the driver minimizes power consumption during operation, contributing to the overall energy efficiency of the system.

Applications

The LB11691 is versatile and can be used in a variety of applications, including:

  • Computer peripherals such as printers and scanners
  • Home appliances like air conditioners and refrigerators
  • Automotive components, including electric pumps and fans
  • Industrial automation equipment
  • Robotics and automated guided vehicles (AGVs)

Technical Specifications

The LB11691 boasts an array of technical specifications that make it a top choice for designers and engineers:

  • Power Supply Voltage: Typically designed to work with a standard range, accommodating various system requirements.
  • Output Current: Capable of delivering the current necessary for driving a wide range of motor sizes.
  • Efficiency: Optimized for minimal power loss during operation.
  • Package: Available in a package that is designed for easy integration into a variety of system designs.

With its combination of performance, efficiency, and protection features, the ON Semiconductor LB11691 is an excellent choice for any application requiring reliable and efficient three-phase brushless motor control.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Texas Instruments
DRIVER
Lowest to $5.4417
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess