Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293743-LB11675V-MPB-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11675V-MPB-E CAD Model

Description

Introducing the LB11675V-MPB-E Motor Driver from ON Semiconductor

The LB11675V-MPB-E is a highly versatile, three-phase brushless motor driver designed by ON Semiconductor, a leader in energy-efficient innovations. This compact and efficient module is an ideal solution for driving small-sized motors used in a wide range of applications, including cooling fans, home appliances, and office automation equipment.

Key Features

  • Three-Phase Brushless Motor Control: The LB11675V-MPB-E is capable of controlling a three-phase brushless DC motor, which is essential for applications requiring efficient and reliable operation.
  • Integrated Hall Sensor Amplifiers: With built-in amplifiers for Hall sensor inputs, this driver ensures accurate motor position feedback, which is crucial for smooth and precise motor control.
  • Forward/Reverse Rotation Control: Users can easily switch between forward and reverse motor rotation, providing flexibility in controlling the direction of the motor.
  • Lock Protection and Automatic Restart Function: To protect the motor and the driver from damage, the LB11675V-MPB-E features lock protection and an automatic restart function. This safety feature prevents the motor from overheating and damage due to lock-up conditions.
  • Low Power Consumption: The design of the LB11675V-MPB-E emphasizes energy efficiency, which results in lower power consumption and extended battery life in portable applications.
  • Compact Package: The driver comes in a compact package, making it suitable for applications with limited space without compromising performance.

Applications

The LB11675V-MPB-E motor driver is a perfect choice for a variety of applications where efficient motor control is needed. Its applications include:

  • PC and Laptop Cooling Fans
  • Small Cooling Fans in Home Appliances
  • Office Automation Machines
  • Battery-Powered Devices
  • Portable Electronics

ON Semiconductor's commitment to quality and performance is evident in the LB11675V-MPB-E motor driver. This driver not only provides robust motor control but also offers a sustainable solution that aligns with the growing demand for energy-efficient technologies. With its advanced features and compact design, the LB11675V-MPB-E is an excellent choice for designers looking to enhance the performance and reliability of their motor-driven applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Dual Full-Bridge PWM Motor Driver
Lowest to $7.2785
ECAD model for A4970GLBTR-T
Rohm Semiconductor
BUILT-IN 1 CHANNEL H-BRIDGE MOTO / Motor Driver DMOS On/Off 8-MSOP
Lowest to $1.1364
ECAD model for BD62105AFVM-TR
NXP / Nexperia
5.0 A Throttle Control H-bridge | IC MOTOR DRIVER 5V-28V 32SOIC
Lowest to $12.8211
ECAD model for MC33931EK
Rohm Semiconductor
3-phase motor driver
Need more? Email Us
ECAD model for BA6840BFS
Microchip Technology
IC MOTOR DRIVER 6V-19V 48TQFP
Need more? Email Us
ECAD model for MCP8025-115E/PT
Diodes Incorporated
HALL-EFFECT SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 3.8V-20V SOT89-5
Lowest to $1.0815
ECAD model for AH286-YL-13
STMicroelectronics
PWM controlled high current DMOS universal motor driver | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $12.6398
ECAD model for L6258EXTR
Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER
Lowest to $6.7244
ECAD model for UDN2916EBTR-T

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention