The LA8630M-TE-L is a high-performance, low-power CMOS LDO regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is tailored for a wide range of applications, including portable devices, where efficient power management is crucial for extending battery life and ensuring reliable operation.
Key Features
- Low Dropout Voltage: The LA8630M-TE-L boasts a low dropout voltage, which ensures efficient regulation even when the input-to-output voltage differential is minimal, making it ideal for battery-operated devices.
- High Output Accuracy: This LDO regulator provides a high level of output voltage accuracy, which is essential for sensitive electronic components that require stable and precise voltages to function correctly.
- Low Quiescent Current: The device is designed with a low quiescent current to minimize power consumption when in standby mode, thereby prolonging the battery life of the application it is used in.
- Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing the reliability and longevity of both the regulator and the overall system.
- Current Limiting Protection: The LA8630M-TE-L includes current limiting features to prevent damage from overcurrent conditions, contributing to the safety of the end application.
Applications
The ON Semiconductor LA8630M-TE-L LDO regulator is versatile and can be implemented in various applications, including but not limited to:
- Mobile phones and PDAs
- Portable media players
- Wireless LAN devices
- GPS receivers
- Portable gaming systems
Product Specifications
The LA8630M-TE-L operates within a wide input voltage range and is available in a compact package, which is convenient for space-constrained applications. Its specifications include:
- Input Voltage Range: 2.5V to 6.0V
- Output Voltage Options: Variable
- Package: SOT-23
- Operating Temperature Range: -40°C to +85°C
With its robust feature set and ON Semiconductor's commitment to quality, the LA8630M-TE-L is an excellent choice for designers looking to incorporate a reliable power management solution into their electronic devices.