EN
  • EN
  • DE

6521UYCS628TR10

Part No 6521UYCS628TR10
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039681-6521UYCS628TR10
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6521UYCS628TR10 CAD Model

Description

The 6521UYCS628TR10 is a surface-mount (SMD) LED manufactured by Everlight Electronics Co., Ltd. This LED emits an Ultra Yellow color, making it suitable for indicator lights, backlighting, and other applications where a distinct yellow light is required. Everlight is recognized for its diverse range of optoelectronic components designed for various industries.

The '6521' likely designates the package type and dimensions of the LED. 'UYCS628' probably specifies the color characteristics (Ultra Yellow), intensity binning, and other optical properties. 'TR10' commonly signifies the packaging type, such as tape and reel, which facilitates automated assembly processes.

Applications:

  • Indicator lights for electronic devices
  • Backlighting for displays and keypads
  • Automotive lighting (e.g., dashboard indicators)
  • Industrial control panels
  • Medical equipment

Features:

  • Surface-mount (SMD) package
  • Ultra Yellow color emission
  • High luminous intensity
  • Low power consumption
  • Wide viewing angle
  • Long operating life
  • RoHS compliant

Benefits:

  • Compact size for space-constrained designs
  • High brightness for clear visibility
  • Energy efficiency reduces power consumption
  • Reliable performance over a long lifespan
  • Easy to integrate into automated assembly lines

Detailed technical specifications will be available in the official Everlight datasheet for the 6521UYCS628TR10. Typically, the forward voltage for this LED will be between 1.8V and 2.4V, depending on the drive current. The luminous intensity can range from several millicandelas to hundreds of millicandelas, depending on the specific binning and testing criteria. The viewing angle is typically around 120 to 140 degrees, providing broad light distribution. The 'TR10' suffix signifies the quantity of LEDs per tape and reel, which is crucial for managing inventory and optimizing assembly processes.

The specific wavelength of the Ultra Yellow emission will also be provided in the datasheet, ensuring accurate color reproduction in the intended application. Designers should refer to the datasheet for recommended soldering profiles and handling precautions to ensure optimal performance and reliability of the LED.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
IBM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess