EN
  • EN
  • DE

LA7838

Part No LA7838
Manufacturer ON Semiconductor
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74642-LA7838
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA7838 CAD Model

Description

The ON Semiconductor LA7838 is a high-performance vertical deflection output circuit designed for use in color television sets. This integrated circuit (IC) is specifically engineered to drive the vertical deflection yoke of a CRT display with high precision and stability, ensuring a clear and stable image on the screen.

Key Features

  • High Power Bandwidth: The LA7838 boasts a high power bandwidth which ensures smooth and responsive vertical scanning, contributing to a crisp and flicker-free picture quality.
  • Thermal Protection: Integrated thermal protection circuitry helps prevent the IC from overheating, thereby enhancing its reliability and lifespan.
  • Low Power Dissipation: Designed with energy efficiency in mind, the LA7838 minimizes power dissipation, making it an environmentally friendly choice for modern televisions.
  • Excellent Vertical Linearity: The IC provides excellent vertical linearity, which is essential for maintaining the geometric integrity of the displayed image.

Applications

The LA7838 is primarily used in color television sets but can also be found in other applications requiring vertical deflection, such as CRT monitors and display systems. Its reliable performance makes it a preferred choice for manufacturers looking to ensure the longevity and quality of their display products.

Technical Specifications

  • Supply Voltage: The IC operates at a supply voltage that is compatible with standard television power supplies.
  • Output Current: It is capable of delivering the necessary output current to drive a wide range of vertical deflection yokes.
  • Package Type: The LA7838 is available in a package that is designed for optimal heat dissipation and ease of mounting on a printed circuit board (PCB).

Whether you are a television manufacturer or a technician looking for a reliable vertical deflection solution, the ON Semiconductor LA7838 provides the performance and durability required for high-quality display technology. Its combination of features ensures that it continues to be a go-to component for CRT display applications.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess