Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Driver
Applications Consumer Video
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-SSOP
Base Product Number LA7307
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 174460-LA73076V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA73076V-TLM-E CAD Model

Description

The LA73076V-TLM-E is a cutting-edge integrated circuit produced by ON Semiconductor, renowned for its high-quality electronic components. This product is designed to cater to a wide range of applications, offering exceptional performance and reliability. The LA73076V-TLM-E is part of ON Semiconductor's extensive portfolio of semiconductor solutions that are instrumental in powering innovations across various industries.

Key Features

  • High-Performance Operation: Engineered for efficiency, the LA73076V-TLM-E operates with precision, delivering consistent results even under demanding conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC minimizes power usage, making it ideal for battery-powered devices or energy-sensitive applications.
  • Compact Package: Housed in a space-saving package, the LA73076V-TLM-E is perfect for modern, compact electronic designs without sacrificing performance.
  • Robust Durability: Manufactured to withstand harsh environments, this component ensures long-term stability and reliability.

Applications

The versatility of the LA73076V-TLM-E allows it to be utilized across various applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Telecommunication Infrastructure
  • Medical Devices

Technical Specifications

The LA73076V-TLM-E boasts a comprehensive set of technical specifications designed to meet the rigorous demands of modern electronic systems. It operates over a wide temperature range, ensuring performance stability in diverse environments. The IC also features compatibility with multiple signal standards, providing flexibility in system design.

Quality and Support

ON Semiconductor is committed to delivering the highest quality products. The LA73076V-TLM-E is backed by rigorous testing and quality control processes, ensuring that each component meets the stringent standards expected by customers. Additionally, ON Semiconductor provides extensive technical support and resources, aiding designers in integrating the LA73076V-TLM-E into their projects seamlessly.

For detailed technical specifications, application notes, and support documentation, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.1732
ECAD model for BA7046
Sharp Microelectronics
Product Development Dept. I Analog Ic Division Integrated Circuits Group SHARP CORPORATION | IC GAMMA CORRECTION REF 12SSOP
Need more? Email Us
ECAD model for IR3E3074
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.3091
ECAD model for BA7046F
Texas Instruments
3-Gbps HD/SD SDI Cable Driver | IC CABLE DVR HD/SD SDI 16WQFN
Lowest to $7.1819
ECAD model for LMH0302SQX/NOPB
SANYO Semiconductor (U.S.A) Corporation
Vertical Deflection Output Circuit
Lowest to $2.2431
ECAD model for LA7845N
Texas Instruments
2-Gbps DIFFRETIAL SWITCH 8-bit, 1:2 MULTIPLEXER/DEMULTIPEXER WITH 3-SIDE BAND SIGNALS
Lowest to $1.7006
ECAD model for TS3DV20812RHHR
Rohm Semiconductor
3 channel 75ohm driver for DVD (Y/C MIX Type)
Need more? Email Us
ECAD model for BA7665AFS
Gennum
Serial Digital Decoder
Need more? Email Us
ECAD model for GS9000C
Texas Instruments
Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
Lowest to $64.8386
ECAD model for LMH1982SQE/NOPB

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention