EN
  • EN
  • DE

LA6584M-TLM-H

Part No LA6584M-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER ON/OFF MFP16FS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 1.6A
Supply Voltage - Operating 2.8 V to 14 V
Voltage - Load 2.8 V to 14 V
Temperature Range - Operating -30°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package MFP16FS
Win Source Part Number 101052-LA6584M-TLM-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LA6584M-TLM-H CAD Model

Description

ON Semiconductor LA6584M-TLM-H Motor Driver IC

Overview: The LA6584M-TLM-H is a high-performance motor driver IC produced by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is designed to provide efficient and reliable control for a range of motor types, making it an ideal solution for a variety of applications in consumer electronics, automotive, and industrial automation.

Key Features:

  • Motor Type Compatibility: The LA6584M-TLM-H is versatile and can handle different motor types, including stepper motors, DC motors, and brushless DC motors, ensuring broad application coverage.
  • Output Current: It can deliver a continuous output current, making it suitable for driving small to medium-sized motors.
  • Operating Voltage Range: With a wide operating voltage range, this driver IC can accommodate various power supply requirements, enhancing its adaptability to different system designs.
  • Protection Features: The device includes multiple protection features such as thermal shutdown, under-voltage lockout, and over-current protection, ensuring the longevity and reliability of both the motor driver and the motor itself.
  • Package: The LA6584M-TLM-H comes in a package that is both compact and highly efficient in terms of thermal performance, making it easy to integrate into space-constrained designs.

Applications: The LA6584M-TLM-H motor driver IC is suitable for a wide array of applications. It is commonly used in office automation equipment such as printers and scanners, consumer electronics like camera stabilization systems, and in automotive applications for mirror adjustment and headlight positioning. Its robustness also makes it a good fit for industrial automation systems where precision motor control is essential.

Conclusion: The LA6584M-TLM-H from ON Semiconductor represents a blend of performance, versatility, and reliability. Its comprehensive set of features and protections ensures that it can meet the demands of a diverse range of motor driving applications, making it a go-to choice for engineers and designers looking for a high-quality motor driver solution.

You May Also Be Interested in

Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4971 $59.8840
95+ $1.2285 $116.7075
150+ $1.1901 $178.5150
205+ $1.1517 $236.0985
260+ $1.1133 $289.4580
350+ $0.9982 $349.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess