EN
  • EN
  • DE

TRX10GVP2020C1

Part No TRX10GVP2020C1
Manufacturer Amphenol
Catalog Fiber Optics - Transceiver Modules
Description SFP+SR OPTIC TRANSCVR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transceiver Modules
Mfr Amphenol
Package Bulk
Product Status Obsolete
Base Product Number TRX10
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 938743-TRX10GVP2020C1
Ultra Librarian 3D Model Ultra Librarian TRX10GVP2020C1 CAD Model

Description

The Amphenol 938743-TRX10GVP2020C1 is an obsolete fiber optic transceiver module.

  • Product Status: Obsolete
  • Connector Type: Not specified
  • Package: Not specified
  • Applications: Not specified
  • Data Rate: Not specified
  • Wavelength: Not specified
  • Voltage Supply: Not specified
  • Mounting Type: Not specified
  • HTSUS Code: 8544.70.0000

You May Also Be Interested in

Finisar Corporation
TXRX SFP 1.25GB/S 1310NM / Transceiver Module Ethernet, Fibre Channel 1.25Gbps 1310nm 3.3V LC Duplex Pluggable, SFP
Lowest to $58.5606
Broadcom Limited
TXRX ATM/SONET/OC-3 SC 1X9 / Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V SC Through Hole
Lowest to $5.2633
Broadcom Limited
DC-50MBD 850NM VCSEL SFP DMI / Transceiver Module Networking 50MBd 845nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Lowest to $83.8765
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us
Broadcom Limited
TXRX OPT OC3 MTRJ SFF 2X5DIP / Transceiver Module General Purpose 1300nm 3.3V MTRJ Through Hole
Need more? Email Us
Broadcom Limited
TXRX 1X9 ATM MMF 622MBPS METAL / Transceiver Module General Purpose 622Mbps 1300nm 4.75V ~ 5.25V SC Through Hole
Need more? Email Us
Broadcom Limited
TXRX OPT SFF PLUGGABLE STD DMI / Transceiver Module Ethernet 1.25Gbd 1310nm 3.14V ~ 3.47V LC Duplex Pluggable, SFP
Lowest to $80.6779
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT 1X9 850NM 1GB ETH / Transceiver Module Ethernet 850nm 4.75V ~ 5.25V SC Through Hole
Lowest to $194.1740
Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL MOD SFP DIGITAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess