EN
  • EN
  • DE

LA6584M-MPB-H

Part No LA6584M-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER ON/OFF MFP16FS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 1.6A
Supply Voltage - Operating 2.8 V to 14 V
Voltage - Load 2.8 V to 14 V
Temperature Range - Operating -30°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package MFP16FS
Win Source Part Number 205950-LA6584M-MPB-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6584M-MPB-H CAD Model

Description

Product Overview: LA6584M-MPB-H by ON Semiconductor

The LA6584M-MPB-H is a high-performance integrated circuit from ON Semiconductor, designed for the precise control of motor applications. This versatile chip is a perfect solution for designers looking to enhance the efficiency and reliability of their motor control systems. ON Semiconductor is known for its commitment to quality and innovation, and the LA6584M-MPB-H is no exception, embodying the company's dedication to excellence in the field of power management and precision control.

Key Features

  • Motor Type Compatibility: The LA6584M-MPB-H is compatible with a wide range of motor types, making it a flexible choice for various applications.
  • Integrated Functions: It includes integrated features such as a charge pump for enhanced performance, which ensures consistent operation even under fluctuating power conditions.
  • High Voltage Tolerance: With its robust design, the LA6584M-MPB-H can handle high voltage inputs, ensuring durability and longevity in challenging environments.
  • Protection Features: The device comes with built-in protection circuits, including overcurrent, thermal shutdown, and under-voltage lockout, safeguarding the motor and the controller from potential damage.

Applications

The LA6584M-MPB-H is suitable for a variety of applications that require precise motor control. Its versatility makes it an ideal choice for:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Robotics
  • Office automation equipment

Technical Specifications

The technical specifications of the LA6584M-MPB-H ensure that it meets the rigorous demands of modern motor control applications:

  • Operating Voltage Range: The IC operates over a wide voltage range, accommodating various power supply requirements.
  • Output Current Capacity: It can deliver the necessary current to drive motors efficiently.
  • Package Type: Housed in a robust package, the LA6584M-MPB-H is designed for easy integration into a wide range of products.

Overall, the LA6584M-MPB-H by ON Semiconductor represents a reliable and efficient solution for motor control applications, offering designers a high degree of functionality and protection to ensure optimal performance of their motor-driven products.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4749 $65.8996
9+ $13.5181 $121.6629
14+ $13.0954 $183.3356
19+ $12.6738 $240.8022
24+ $12.2511 $294.0264
32+ $10.9841 $351.4912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess