EN
  • EN
  • DE

LA6584-MPB-E

Part No LA6584-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full,Half - Bridge Drivers
Manufacturer ON Semiconductor
Win Source Part Number 293177-LA6584-MPB-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6584-MPB-E CAD Model

Description

The LA6584-MPB-E from ON Semiconductor is a high-performance motor driver that is designed to deliver efficient and reliable control for a wide range of motor applications. This versatile driver is well-suited for driving bipolar stepping motors, which are commonly used in printers, surveillance cameras, office automation machines, and factory automation systems.

Key Features

  • Integrated Dual H-Bridge: The device features two H-bridges that are capable of driving a two-phase bipolar stepper motor or two DC motors.
  • High Voltage and Current Rating: With an operating voltage range from 10V to 44V and an output current capability of up to 1.5A, the LA6584-MPB-E can handle a wide variety of motor specifications.
  • Low RDS(on): The low on-resistance of the output transistors ensures minimal voltage drop and power dissipation, enhancing the overall efficiency of the motor system.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under high current conditions.
  • Overcurrent Protection: Overcurrent protection safeguards the motor and the driver from damage due to excessive current draw.

Applications

The LA6584-MPB-E is ideal for a variety of applications where precise motor control is required. Its robust design and protection features make it an excellent choice for:

  • Office automation machines such as printers and copiers
  • Industrial equipment including CNC machines and robotic arms
  • Consumer electronics such as camera stabilization systems
  • Home automation including smart blinds and HVAC systems

Easy Integration

ON Semiconductor has designed the LA6584-MPB-E with ease of integration in mind. The compact package and minimal external component requirements make it simple to incorporate into existing designs, reducing time to market for new products. The device also supports a wide range of control interfaces, allowing for flexible design options to meet specific application needs.

Overall, the LA6584-MPB-E motor driver is a reliable and efficient solution for driving motors in a variety of applications, providing designers with a versatile tool to enhance the performance of their motor control systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess