EN
  • EN
  • DE

DM3725CUSA

Part No DM3725CUSA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 423FCBGA / DSP Floating-Point 32bit 800MHz Automotive 423-Pin FC/CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 800MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 423-LFBGA, FCBGA
Manufacturer Package 423-FCBGA (16x16)
Win Source Part Number 772742-DM3725CUSA
Popularity Medium
Supply and Demand Status Limited
Family Name DM3725
Introduction Date March 01, 2011
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM3725CUSA CAD Model

Description

The DM3725CUSA is a high-performance digital media processor from Texas Instruments, designed to meet the demanding requirements of modern multimedia applications. This powerful processor is based on the enhanced device architecture of the OMAP™ 3 family and is equipped with a superscalar ARM Cortex-A8 core, enabling it to deliver exceptional processing capabilities.

Key Features:

  • ARM Cortex-A8 Core: At the heart of the DM3725CUSA is an ARM Cortex-A8 processor core that can run up to 1GHz, providing the computational power needed for intensive tasks such as high-definition video playback, gaming, and advanced user interfaces.
  • Integrated Graphics: The processor includes a POWERVR™ SGX graphics accelerator, which supports OpenGL ES 2.0 and delivers stunning 3D graphics performance for an immersive user experience.
  • HD Video Capabilities: With support for high-definition video encode and decode, the DM3725CUSA is capable of handling 720p video, making it ideal for portable media players, smartphones, and other multimedia-rich devices.
  • Advanced Peripherals: The device comes with a range of integrated peripherals, including a high-speed USB 2.0 OTG controller, a Camera Interface (CAM) module, and Display Subsystem (DSS) for enhanced connectivity and multimedia processing.
  • Low Power Consumption: Designed with power efficiency in mind, the DM3725CUSA offers multiple power-saving modes, ensuring extended battery life for handheld devices.

Applications:

The DM3725CUSA is versatile and can be used in a variety of applications, including:

  • Portable Navigation Devices (PNDs)
  • Automotive Infotainment Systems
  • Portable Media Players
  • Smartphones and Tablets
  • Industrial and Medical Applications

In summary, the DM3725CUSA from Texas Instruments is a feature-rich digital media processor that offers a perfect balance of performance, power efficiency, and graphics capabilities. It is an ideal choice for developers seeking to create advanced multimedia applications with long battery life and high-quality user experiences.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess