The LA6583M-TLM-H from ON Semiconductor is a high-performance motor driver IC designed for precision control of bipolar stepping motors. This integrated circuit is an ideal choice for a wide range of applications, including office automation equipment, gaming machines, and industrial machinery that require accurate and efficient motor control.
Key Features
- Integrated Dual H-Bridge: The LA6583M-TLM-H features two H-bridge drivers capable of driving a two-phase bipolar stepper motor, which allows for full, half, quarter, and eighth step modes, giving the user flexibility in motor control resolutions.
- Low ON-Resistance: The IC has low ON-resistance MOSFET outputs, which reduce power dissipation and improve energy efficiency during operation.
- Built-in Thermal Shutdown: Safety is a priority, and this IC includes a thermal shutdown circuit that prevents damage from overheating.
- Operating Voltage Range: It operates over a wide voltage range, typically from 10V to 44V, making it versatile for various stepper motor specifications.
- High Output Current: The device can deliver up to 1.5A per channel, providing sufficient power for a range of motor sizes.
Applications
The LA6583M-TLM-H is designed to cater to a diverse set of applications that require precise and reliable motor control. Its robust feature set makes it suitable for:
- 3D Printers
- CNC Machines
- Robotics
- Automated Guided Vehicles (AGVs)
- Surveillance Cameras
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the LA6583M-TLM-H is no exception. The IC is manufactured with high standards ensuring reliability and performance consistency. It is available in a surface-mount package, making it easy to integrate into PCB designs.
Ordering Information
The LA6583M-TLM-H motor driver IC is available for order in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed specifications, application notes, and additional resources, please visit the ON Semiconductor website or contact their support team.