EN
  • EN
  • DE

LA6571

Part No LA6571
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 36-HSOPR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 5
Slew Rate 0.5 V/μs
Channel Output Current 1A
Supply Voltage - Operating 4.5 V to 13 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 36-HSOPR (17.8x7.9)
Win Source Part Number 74271-LA6571
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA6571 CAD Model

Description

ON Semiconductor LA6571 Product Overview

The LA6571 from ON Semiconductor is a high-performance integrated circuit designed to cater to a wide variety of applications. This versatile component is an essential building block in the design of modern electronic systems, offering reliability and efficiency in its operation.

Key Features

  • Durable Construction: The LA6571 is manufactured using ON Semiconductor's advanced technology, ensuring a long operational life and stable performance under various conditions.
  • Energy Efficiency: This IC is designed for minimal power consumption, making it an ideal choice for energy-sensitive applications.
  • Compact Form Factor: Its small size allows for integration into space-constrained designs without compromising on functionality.
  • High Integration: The LA6571 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.

Applications

The LA6571 is suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Power management solutions

Technical Specifications

The LA6571 boasts an impressive set of technical specifications that make it a top choice for designers and engineers:

  • Operating Voltage Range: Detailed in the datasheet, accommodating various power supplies.
  • Output Current: Specified to meet the demands of a wide array of loads.
  • Operating Temperature: Capable of functioning across a broad temperature range, suitable for harsh environments.

Quality and Support

ON Semiconductor is known for its commitment to quality, and the LA6571 is no exception. Customers can expect full support, including comprehensive documentation, application notes, and a responsive technical support team. This ensures that integrating the LA6571 into your product is as seamless as possible, from initial design to final production.

Ordering Information

To order the LA6571 or to obtain more information about pricing and availability, please visit the ON Semiconductor website or contact an authorized distributor. Ensure that you have the most current product specifications and application notes to make an informed decision for your electronic design needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess