EN
  • EN
  • DE

ADM9264ARN

Part No ADM9264ARN
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC Supply Monitor Quad 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Number of Pins 16
Packaging Bulk
Power Dissipation 700 mW
RoHS Non-Compliant
Win Source Part Number 1043610-ADM9264ARN
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM9264ARN CAD Model

Description

ADM9264ARN: High-Performance Analog Microcontroller

The ADM9264ARN is a sophisticated analog microcontroller designed by Analog Devices Inc., a leading company in the semiconductor industry. This product is engineered to offer a seamless integration of analog and digital functions, making it a perfect fit for a wide range of applications including industrial control systems, automotive electronics, and communication infrastructure.

Key Features:

  • Precision Analog Components: The ADM9264ARN includes high-quality analog components such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and temperature sensors that provide accurate readings and control.
  • Integrated Microcontroller: At the heart of the device is a powerful microcontroller that enables complex data processing and control tasks, allowing for sophisticated system management and decision-making capabilities.
  • Robust Communication Interfaces: It supports multiple communication protocols including I2C, SPI, and UART, which allows for easy integration into existing systems and ensures compatibility with a wide range of peripheral devices.
  • Flexible Power Management: The ADM9264ARN is designed with power efficiency in mind, offering various power modes to reduce consumption and extend the life of battery-powered devices.
  • Extended Temperature Range: This product is built to operate reliably in extreme conditions, with an operational temperature range that ensures performance even in harsh environments.

Applications:

The versatility of the ADM9264ARN makes it suitable for a variety of applications, including:

  • Industrial Automation and Process Control
  • Automotive Control Systems
  • Portable Instrumentation
  • Power Management Systems
  • Communication Infrastructure

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADM9264ARN is no exception. Customers can expect comprehensive technical support and resources to assist with integration, development, and troubleshooting. The ADM9264ARN represents a reliable choice for designers looking to incorporate a robust analog microcontroller into their systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess