The LA6501-TL from ON Semiconductor is a high-performance motor driver IC designed to facilitate precision control of DC motors. This versatile and efficient integrated circuit is specifically engineered to meet the demanding requirements of a wide range of motor-driven applications.
Key Features
- Integrated Dual H-Bridge: The LA6501-TL contains two H-bridge drivers capable of driving a two-phase bipolar stepper motor or two DC motors.
- High Voltage and Current Rating: This motor driver IC can handle a supply voltage up to 46V and output currents of up to 1.5A, making it suitable for a variety of robust applications.
- Low Saturation Voltage: The IC has been designed with low saturation voltage to minimize power dissipation and improve efficiency.
- Thermal Shutdown Feature: To ensure the protection of the IC under extreme conditions, it is equipped with a thermal shutdown circuit that prevents overheating.
- Built-in Clamp Diodes: The inclusion of built-in clamp diodes provides protection against inductive kickback when driving inductive loads.
Applications
The LA6501-TL motor driver IC is suitable for a broad spectrum of applications, including but not limited to:
- Office Automation Machines
- Industrial Equipment
- Consumer Electronics
- Robotics and Drones
- Automotive Systems
Product Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
10V to 46V |
| Output Current (IOUT) |
Up to 1.5A |
| Operating Temperature |
-20°C to +85°C |
| Package |
Power SOIC |
With its robust design and comprehensive features, the ON Semiconductor LA6501-TL motor driver IC stands out as a reliable choice for developers and engineers looking to build sophisticated and durable motor control systems.