EN
  • EN
  • DE

LA6393M-TE-L

Part No LA6393M-TE-L
Manufacturer ON Semiconductor
Catalog Logic - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74209-LA6393M-TE-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6393M-TE-L CAD Model

Description

ON Semiconductor LA6393M-TE-L Triple Operational Amplifier

The ON Semiconductor LA6393M-TE-L is a high-performance triple operational amplifier that has been meticulously designed to cater to a wide range of applications requiring low voltage operation and low power consumption. This integrated circuit is particularly well-suited for battery-powered devices, portable equipment, and other applications where energy efficiency is a critical consideration.

The LA6393M-TE-L features a low supply voltage range from 2V to 8V, making it an ideal choice for systems that operate on low voltage rails. This flexibility in voltage requirements allows designers to integrate the operational amplifier into a variety of circuits without the need for additional power regulation components, simplifying the design process and reducing overall system costs.

In terms of power consumption, the LA6393M-TE-L stands out with its low-power design, drawing a minimal quiescent current. This characteristic not only extends the battery life of portable devices but also helps to minimize the thermal footprint of the system, ensuring reliable operation even in thermally sensitive environments.

The operational amplifier boasts a wide bandwidth and fast slew rate, which are essential for applications that require quick signal processing and high-speed operation. These features make the LA6393M-TE-L an excellent choice for analog signal conditioning, active filtering, and audio processing applications.

ON Semiconductor has also emphasized the robustness of the LA6393M-TE-L by integrating features such as short-circuit protection and high ESD tolerance. These built-in protections enhance the durability of the operational amplifier and ensure stable performance over a wide range of operating conditions.

The LA6393M-TE-L comes in a compact surface-mount package, which is advantageous for space-constrained applications. Its small footprint allows for high-density mounting, which is crucial for modern electronic devices that demand miniaturization without compromising on performance.

In summary, the ON Semiconductor LA6393M-TE-L triple operational amplifier is a versatile, energy-efficient, and reliable component that is suitable for a multitude of electronic applications. Its low voltage operation, low power consumption, and robust design make it a smart choice for designers looking to optimize their circuits for performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
74HC85DB - MAGNITUDE COMPARATOR
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 W/VOLT REF 8SOIC
Lowest to $8.4403
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP
Lowest to $7.8583
Analog Devices Inc.
IC COMPARATR 4 W/VOLT REF 16SOIC
Lowest to $4.3657
Renesas Electronics America
IC COMPARATOR 2 GEN PUR 8TSSOP
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7216 $61.3808
30+ $3.8750 $116.2500
47+ $3.7538 $176.4286
64+ $3.6325 $232.4800
83+ $3.5112 $291.4296
111+ $3.1485 $349.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess