EN
  • EN
  • DE

LA6358NSLL-E

Part No LA6358NSLL-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 9SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr ON Semiconductor
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Current - Input Bias 45 nA
Voltage - Input Offset 2 mV
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Through Hole
Package / Case 9-SIP
Supplier Device Package 9-SIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 174202-LA6358NSLL-E
Ultra Librarian 3D Model Ultra Librarian LA6358NSLL-E CAD Model

Description

ON Semiconductor LA6358NSLL-E - High-Performance Operational Amplifier

The LA6358NSLL-E is a precision operational amplifier (op-amp) from ON Semiconductor that delivers high performance for a vast array of electronic applications. This versatile component is designed to offer excellent speed and accuracy, making it an ideal choice for designers looking to enhance the efficiency and reliability of their circuits.

Key Features:

  • Low Noise: The LA6358NSLL-E boasts a low noise profile, which is crucial for applications requiring high signal fidelity.
  • High Speed: With its fast settling time and high slew rate, this op-amp is capable of handling rapid signal changes with ease, making it suitable for high-frequency applications.
  • Low Power Consumption: Designed for efficiency, the LA6358NSLL-E consumes minimal power, thus extending the battery life of portable devices.
  • Wide Bandwidth: The product offers a broad frequency response, ensuring that it can be used in a variety of applications without compromising performance.
  • Dual Supply Operation: It can operate from a dual supply, providing designers with flexibility in terms of power design.
  • Stable with Capacitive Loads: The LA6358NSLL-E is designed to be stable even when driving capacitive loads, which is essential for maintaining signal integrity.

Applications:

The operational amplifier is well-suited for a range of applications, including but not limited to:

  • Audio and video signal processing
  • Sensor amplification and conditioning
  • Active filters and oscillators
  • Data acquisition systems
  • Instrumentation and control systems
  • Medical equipment

Product Specifications:

The LA6358NSLL-E operational amplifier comes in a compact package and is characterized by the following specifications:

  • Package: Available in a space-saving configuration
  • Temperature Range: Operates over a wide temperature range, ensuring reliability in various environments
  • Quality and Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, this product meets high-quality and reliability standards.

In conclusion, the LA6358NSLL-E from ON Semiconductor is a high-performance operational amplifier that offers designers a combination of low noise, high speed, and low power consumption, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess