EN
  • EN
  • DE

STK413-530-E

Part No STK413-530-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AF POWER AUDIO AMPLIFIER / Amplifier Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 20 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 345899-STK413-530-E
Ultra Librarian 3D Model Ultra Librarian STK413-530-E CAD Model

Description

The STK413-530-E from ON Semiconductor is a high-quality audio power amplifier integrated circuit (IC) designed for demanding audio applications. This IC is part of the STK series, which is renowned for its reliability and performance in audio power amplification. It is an ideal solution for those looking to create a robust audio system with clear sound reproduction.

Key Features

  • Output Power: The STK413-530-E delivers impressive output power, making it suitable for a range of audio applications, from home theater systems to public address systems.
  • Low Harmonic Distortion: With its low harmonic distortion, this amplifier ensures high-fidelity audio output, preserving the integrity of the original sound.
  • High Efficiency: The design of the STK413-530-E emphasizes efficiency, reducing power loss and heat generation, which in turn extends the lifespan of the amplifier.
  • Integrated Heat Sink: This IC comes with an integrated heat sink that provides excellent thermal stability, ensuring consistent performance even under high-load conditions.
  • Compact Design: The compact form factor of the STK413-530-E allows for easy integration into a wide variety of audio systems without taking up excessive space.

Applications

The versatility of the STK413-530-E makes it suitable for a wide array of audio applications, including:

  • Home theater receivers
  • Hi-Fi audio systems
  • Professional audio equipment
  • Car audio amplifiers
  • Public address systems

Technical Specifications

The STK413-530-E is designed with the following technical specifications:

  • Supply Voltage: The IC operates at a recommended supply voltage, ensuring optimal performance.
  • Output Configuration: It features a multi-channel output configuration, providing the flexibility needed for various audio setups.
  • Channel Separation: Excellent channel separation minimizes crosstalk between channels, resulting in clearer audio.

In conclusion, the STK413-530-E from ON Semiconductor is a top-tier audio power amplifier IC that offers both power and precision for high-quality audio systems. Its combination of power, efficiency, and compact design makes it an excellent choice for audio enthusiasts and professionals alike.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1855 $57.2985
15+ $6.7164 $100.7460
24+ $6.5065 $156.1560
32+ $6.2966 $201.4912
42+ $6.0867 $255.6414
55+ $5.4570 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess