EN
  • EN
  • DE

PIC24F16KM204-E/PT

Part No PIC24F16KM204-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44TQFP / MCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 22x10b/12b, D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792217-PIC24F16KM204-E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24F16KM204
Introduction Date February 06, 2013
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24F16KM204-E/PT CAD Model

Description

Microchip Technology PIC24F16KM204-E/PT Microcontroller

The PIC24F16KM204-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for power-efficient applications that require a blend of control and signal processing capabilities. This 16-bit microcontroller is part of the popular PIC24F family, known for their robust design, low power consumption, and versatile feature set.

Featuring 16KB of flash memory and 2KB of RAM, the PIC24F16KM204-E/PT provides ample space for application code and data storage, making it suitable for a wide range of applications, from industrial control systems to battery-operated devices. The MCU operates at a maximum frequency of 32 MHz, delivering the computational speed needed for complex tasks without compromising power efficiency.

The device comes in a 44-pin TQFP package, offering a compact footprint while still providing plenty of I/O options for interfacing with other components. It supports a variety of communication protocols, including I2C, SPI, and UART, allowing for easy integration into existing systems or for building complex communication networks.

With its integrated 10-bit Analog-to-Digital Converter (ADC), the PIC24F16KM204-E/PT can process analog signals from sensors, making it an excellent choice for data acquisition systems. The MCU also features two comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications, further enhancing its utility in interactive devices.

Microchip's attention to power management is evident in this MCU's multiple power-saving modes, including Idle and Sleep modes, which significantly reduce power consumption when the device is not in active use. The MCU also includes a Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer for reliable operation under varying power conditions.

The PIC24F16KM204-E/PT is supported by Microchip's MPLAB® development ecosystem, which includes software tools, development boards, and code examples to accelerate the development process. Whether you're designing an energy-sensitive application or need a capable MCU for general-purpose use, the PIC24F16KM204-E/PT is a versatile and reliable choice that combines performance with power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4162 $76.2486
6+ $20.8542 $125.1252
9+ $20.2026 $181.8234
12+ $19.5508 $234.6096
16+ $18.8992 $302.3872
21+ $16.9441 $355.8261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess