EN
  • EN
  • DE

LA5623M-TE-L

Part No LA5623M-TE-L
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74129-LA5623M-TE-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA5623M-TE-L CAD Model

Description

The LA5623M-TE-L from ON Semiconductor is a highly reliable and efficient voltage regulator designed to deliver a stable power supply to a wide range of electronic devices. This integrated circuit is engineered to offer precise voltage control, making it an ideal choice for applications that require a consistent voltage level for optimal performance.

Key Features

  • Output Voltage: The LA5623M-TE-L provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • High Efficiency: This voltage regulator is designed for high efficiency, which helps to reduce power loss and improve the overall performance of the device it powers.
  • Thermal Protection: The device includes an integrated thermal shutdown feature, which protects the regulator from overheating and potential damage.
  • Low Dropout: The low dropout (LDO) characteristic of this regulator means it can maintain regulation with a minimal difference between the input voltage and output voltage, making it suitable for low-voltage applications.
  • Package: The LA5623M-TE-L comes in a compact surface-mount package, which allows for a smaller footprint on the PCB and is suitable for high-density electronic assemblies.

Applications

The LA5623M-TE-L voltage regulator is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunication Devices
  • Portable and Battery-Powered Equipment
  • Microcontroller Power Supply
  • Automotive Electronics

Product Specifications

Parameter Value
Output Voltage Fixed
Package Surface-Mount
Thermal Protection Yes
Low Dropout Yes

With its robust features and reliable performance, the LA5623M-TE-L from ON Semiconductor is an excellent choice for designers looking to integrate a stable power solution into their electronic projects.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0093
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Texas Instruments
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess