AD5680BCPZ-1500RL7 - Precision 16-bit Digital-to-Analog Converter
The AD5680BCPZ-1500RL7 is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This particular model is part of the nanoDAC® series, which is renowned for its compact size and high accuracy. The AD5680BCPZ-1500RL7 is designed to deliver exceptional performance with a single 5 V power supply and is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
Key Features:
- Resolution: The DAC offers a 16-bit resolution, providing fine-grain control over output signals, making it ideal for precision applications.
- Output Voltage Range: It has a 0 V to 5 V output range with an external reference, offering flexibility for various design requirements.
- Integrated Reference: The device includes a precision on-chip 2.5 V reference (enabled by default), which can be overdriven by an external reference if a different output range is needed.
- Interface: The AD5680BCPZ-1500RL7 features a simple 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate into a variety of systems.
- Power Efficiency: With a typical 4.5 μA quiescent current, the DAC is highly power-efficient, which is crucial for portable battery-powered devices.
- Accuracy: The DAC boasts a ±1 LSB INL (Integral Nonlinearity) and DNL (Differential Nonlinearity), ensuring high precision and linearity in analog outputs.
- Package: It is available in a 8-lead LFCSP package, ensuring a minimal footprint on the PCB.
Applications:
- Process Control: The DAC's precision is ideal for controlling industrial processes that require fine adjustments.
- Data Acquisition Systems: With its high resolution and accuracy, the AD5680BCPZ-1500RL7 is well-suited for data acquisition systems where analog signals need to be generated with high fidelity.
- Portable Battery-Powered Devices: The low power consumption makes it an excellent choice for portable devices where power efficiency is paramount.
- Medical Instruments: The high precision and stability are crucial for medical devices that require accurate signal generation.
- Automotive Systems: Its robust design and high reliability make it suitable for automotive applications that demand consistent performance.
The AD5680BCPZ-1500RL7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for a wide range of electronic applications. Its combination of performance, power efficiency, and compact size makes it an excellent choice for designers looking to optimize their systems without compromising on quality.