EN
  • EN
  • DE

LA42052-E

Part No LA42052-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description Monolithic Linear IC Audio Output for TV application 5W × 2ch Power Amplifier | IC AUDIO AMP 2CHAN 5W 13SIPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 5W x 2 at 8Ohm
Supply Voltage (V) 5.5V ~ 22V
Features Depop, Standby, Thermal Protection
Mounting Style Through Hole
Temperature Range - Operating -25°C ~ 75°C
Supplier Device Package 13-SIPH
Manufacturer Package 13-SIP Exposed Tab
Family Part Number LA42052
Manufacturer Pack Quantity 20
MSL Level 3 (168 Hours)
Win Source Part Number 1194798-LA42052-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA42052-E CAD Model

Description

ON Semiconductor LA42052-E Audio Power Amplifier

The LA42052-E from ON Semiconductor is a high-performance audio power amplifier designed to deliver superior sound quality for a wide range of applications. This integrated circuit is part of ON Semiconductor's extensive portfolio of audio components, renowned for their reliability and efficiency. The LA42052-E is specifically engineered to provide a powerful audio output while maintaining low distortion levels, making it an ideal choice for consumer electronics, automotive audio systems, and professional audio equipment.

Key Features

  • Output Power: The LA42052-E is capable of delivering up to 5.5 watts per channel into a 4-ohm load, ensuring robust sound performance for most audio playback scenarios.
  • Low Distortion: With its advanced design, the amplifier maintains low total harmonic distortion (THD), which translates to clear and precise audio reproduction.
  • High Efficiency: The device operates with high efficiency, reducing power consumption and heat generation, which is critical for maintaining the longevity of your audio equipment.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages from 5V to 18V, offering flexibility in various system designs and applications.
  • Multiple Protection Features: The LA42052-E includes several protection mechanisms such as thermal shutdown, overvoltage, and output short-circuit protection, ensuring the device's reliability and durability under adverse conditions.

Applications

The LA42052-E is versatile and can be used in a multitude of audio applications including:

  • Home theater systems
  • Mini and micro component systems
  • Television sound systems
  • Automotive audio systems
  • Portable speaker systems

With its combination of power, clarity, and protection features, the LA42052-E stands out as a superior choice for designers and manufacturers seeking a reliable audio amplifier solution. ON Semiconductor's commitment to quality ensures that the LA42052-E will elevate the audio experience for end-users, delivering consistent and high-fidelity sound across a variety of platforms.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess