Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 5 Weeks
Features 160 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Manufacturer ERNI Electronics
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 42
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906050-254123
Ultra Librarian 3D Model Ultra Librarian 254123 CAD Model

Description

The ERNI Electronics 906050-254123 is a 160 position din connector receptacle with female sockets gold through hole. The supply and demand status of this product is balance. It has an estimated production lead time of 5 weeks.

You May Also Be Interested in

TE Connectivity
GUIDE PIN 4-40
Lowest to $3.4341
ECAD model for 171082-1
Molex, LLC
Conn Backplane HDR 64 POS 1.9mm Press Fit RA Thru-Hole Frame
Need more? Email Us
ECAD model for 1721403808
Amphenol
CONN HEADER 96POS PCB / 96 Connector Header, Male Pins Through Hole Natural, White
Need more? Email Us
ECAD model for 88953-105LF
TE Connectivity
CONTACT PIN SIGNAL 20-24AWG GOLD
Need more? Email Us
ECAD model for M39029/11-145
TE Connectivity
CONTACT SCKT SGNL 22-26AWG GOLD
Need more? Email Us
ECAD model for M39029/12-148
Molex, LLC
Conn Backplane HDR 96 POS 1.9mm Press Fit RA Thru-Hole Impact™ Tray
Need more? Email Us
ECAD model for 76500-1807
TE Connectivity
CONTACT FEMALE BAND POWER GOLD
Need more? Email Us
ECAD model for 5-192041-0
TE Connectivity
CONN GUIDE MOD FEMALE R/A
Need more? Email Us
ECAD model for 9-1469373-9
Hirose Electric Co Ltd
CONTACT SCKT SGNL 14-16AWG GOLD
Need more? Email Us
ECAD model for QR/P1-SC2B-221(12)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention