EN
  • EN
  • DE

TRF1112IRGZR

Part No TRF1112IRGZR
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC PLL/VCO DUAL W/DWN CNV 48VQFN / Dual VCO/PLL Synthesizer 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Downconverter
Frequency 1.7GHz ~ 2.4GHz
RF Type UHF, VHF
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 798357-TRF1112IRGZR
Popularity Medium
Supply and Demand Status Limited
Family Name TRF1112
Introduction Date October 01, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TRF1112IRGZR CAD Model

Description

Product Overview: TRF1112IRGZR by Texas Instruments

The TRF1112IRGZR is a high-performance integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive portfolio of radio frequency (RF) and mixed-signal components that cater to the demanding needs of modern wireless communication systems.

Key Features

  • Frequency Range: The TRF1112IRGZR operates in a broad frequency range, making it versatile for various applications, including wireless infrastructure, satellite communications, and radar systems.
  • Integration: This device integrates multiple functions such as a mixer and voltage-controlled oscillator (VCO), which simplifies the RF design process and reduces the overall component count in the system.
  • Performance: With its low phase noise and high linearity, the TRF1112IRGZR delivers exceptional RF performance, which is crucial for maintaining signal integrity in communication systems.
  • Power Efficiency: The IC is designed for power-sensitive applications, offering a balance between performance and power consumption, thereby extending the battery life of portable devices.
  • Package: Housed in a compact 48-VQFN (Quad Flat No-Lead) package, the TRF1112IRGZR is designed for space-constrained applications, providing a small footprint without compromising on functionality.

Applications

The versatile nature of the TRF1112IRGZR makes it suitable for a wide range of applications, including but not limited to:

  • Base stations for mobile networks
  • Point-to-point communication systems
  • Wireless backhaul equipment
  • Phased array radar systems
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The TRF1112IRGZR is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and performance in the field. Additionally, TI provides comprehensive technical support and documentation, making it easier for engineers to integrate this component into their designs.

Overall, the TRF1112IRGZR from Texas Instruments represents a blend of innovation, performance, and dependability, making it a preferred choice for designers looking to create advanced RF systems.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.3065 $56.3065
3+ $46.2003 $138.6009
4+ $44.7565 $179.0260
5+ $43.3127 $216.5635
6+ $41.8690 $251.2140
8+ $37.5377 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess