EN
  • EN
  • DE

LA1787M-MPB-E

Part No LA1787M-MPB-E
Manufacturer ON Semiconductor
Catalog RF Receivers
Description IC CAR RADIO TUNER 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Tray
Status Not For New Designs
Frequency 520kHz to 1.71MHz, 64MHz to 108MHz
Modulation or Protocol AM, FM
Applications Automotive Audio
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 8V
Temperature Range - Operating -40°C to 85°C
Case / Package 64-QFP (14x14)
Win Source Part Number 070641-LA1787M-MPB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1787M-MPB-E CAD Model

Description

ON Semiconductor LA1787M-MPB-E Product Overview

The ON Semiconductor LA1787M-MPB-E is a high-performance AM/FM tuner system IC designed for car radio applications. It provides a versatile platform for developing a range of radio products with exceptional reception quality and advanced features. The LA1787M-MPB-E integrates multiple functions that simplify the design process for manufacturers, allowing them to create compact and reliable automotive entertainment systems.

Key Features

  • AM/FM Reception: The device supports both AM and FM bands, offering users a broad spectrum of radio stations to choose from. It is engineered to deliver clear and stable reception even in areas with weak signal strength.
  • Low Noise Amplifier (LNA): The built-in low noise amplifier ensures that audio output is crisp and free from unwanted noise, enhancing the listening experience for users.
  • Automatic Frequency Control (AFC): This feature helps maintain the selected frequency without manual adjustments, providing a seamless audio experience during long drives.
  • Integrated Voltage Regulator: The LA1787M-MPB-E comes with an integrated voltage regulator that contributes to the overall stability of the system by managing power supply variations.
  • Compact Design: Its small footprint allows for integration into space-constrained automotive dashboards, making it an ideal choice for modern vehicles.

Applications

Primarily designed for automotive use, the LA1787M-MPB-E is suitable for a wide range of car audio systems, from basic radio players to sophisticated multimedia units with multiple functionalities. Its robust design ensures reliable performance in the diverse environments encountered by vehicles.

Technical Specifications

  • Power Supply Voltage Range: 6.0V to 10.0V
  • Operating Temperature Range: -30°C to +85°C
  • Package: 24-pin SSOP (Shrink Small Outline Package)

The ON Semiconductor LA1787M-MPB-E stands out as a comprehensive solution for automotive radio systems, combining high-quality signal processing with user-friendly features. Its integration of multiple functions into a single chip makes it a cost-effective and space-saving option for car manufacturers looking to enhance the in-vehicle entertainment experience.

You May Also Be Interested in

Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2802 $59.0436
43+ $2.6923 $115.7689
67+ $2.6080 $174.7360
92+ $2.5237 $232.1804
119+ $2.4394 $290.2886
159+ $2.1876 $347.8284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess