EN
  • EN
  • DE

LA1193V-TRM-E

Part No LA1193V-TRM-E
Manufacturer ON Semiconductor
Catalog RF Front End (LNA + PA)
Description CONSUMER IC, BIPOLAR, PDSO20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876651-LA1193V-TRM-E
Ultra Librarian 3D Model Ultra Librarian LA1193V-TRM-E CAD Model

Description

The LA1193V-TRM-E is a state-of-the-art electronic component manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to cater to a wide range of applications, particularly in the realm of power management and signal processing. Its robust design and advanced technology make it an ideal choice for engineers looking to enhance the performance and efficiency of their electronic systems.

Key Features

  • High Efficiency: The LA1193V-TRM-E is engineered to provide high efficiency, which is crucial for minimizing power loss and heat generation in electronic circuits.
  • Durability: Constructed with high-quality materials, this product offers exceptional durability and a long operational lifespan, ensuring reliability over extended periods of use.
  • Compact Design: Its compact footprint allows for seamless integration into space-constrained applications without compromising performance.
  • Low Power Consumption: It is designed with power conservation in mind, making it suitable for battery-powered devices and applications where energy usage is a critical consideration.

Applications

The versatility of the LA1193V-TRM-E allows it to be used across various industries and applications. It is particularly well-suited for:

  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment

Technical Specifications

Parameter Value Package Type TRM (Tape and Reel) Mounting Style SMD/SMT Product Category Power Management ICs

Quality and Compliance

The LA1193V-TRM-E complies with rigorous industry standards, ensuring compatibility and safety across a broad spectrum of applications. ON Semiconductor is committed to providing products that meet the highest quality and environmental standards.

For more detailed information, technical documentation, and support regarding the LA1193V-TRM-E, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3855 $50.1150
320+ $0.3163 $101.2160
490+ $0.3064 $150.1360
675+ $0.2965 $200.1375
875+ $0.2867 $250.8625
1,170+ $0.2570 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess